EN
  • EN
  • DE

DS9075-40V/NO-BRAND

Part No DS9075-40V/NO-BRAND
Manufacturer Maxim Integrated
Catalog Sockets for ICs, Transistors - Adapters
Description SOCKET ADAPTER SIP TO 40DIP / IC Socket Adapter SIP To DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters
Mfr Analog Devices Inc./Maxim Integrated
Series DS9075
Package Bulk
Product Status Obsolete
Convert From (Adapter End) SIP
Convert To (Adapter End) DIP
Number of Pins 40
Base Product Number DS9075
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1348431-DS9075-40V/NO-BRAND
Ultra Librarian 3D Model Ultra Librarian DS9075-40V/NO-BRAND CAD Model

Description

The DS9075-40V/NO-BRAND from Maxim Integrated is a high-performance, no-brand electronic component designed to meet the rigorous demands of today's advanced electronic systems. This product is a testament to Maxim Integrated's commitment to providing innovative solutions that ensure reliability and efficiency in a wide range of applications.

Key Features:

  • Voltage Rating: This component is rated for 40V, making it suitable for various mid-range voltage applications.
  • High Precision: Maxim Integrated is known for its precision engineering, and the DS9075-40V is no exception, delivering accurate and reliable performance.
  • Durability: Built to last, the DS9075-40V is designed to withstand the challenges of daily operation in industrial environments.
  • Integration: The component's design allows for seamless integration into existing systems without the need for extensive reconfiguration.
  • Compact Form Factor: Its small footprint makes it an excellent choice for space-constrained applications.

Applications:

The versatility of the DS9075-40V/NO-BRAND allows it to be used in a variety of sectors. Common applications include, but are not limited to:

  • Automotive systems
  • Industrial control circuits
  • Power management systems
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability:

Maxim Integrated ensures that each DS9075-40V/NO-BRAND component is manufactured to the highest quality standards. The company's rigorous testing procedures guarantee that this product will perform reliably in the field, providing peace of mind for both manufacturers and end-users.

Whether you're developing cutting-edge technology or maintaining existing systems, the DS9075-40V/NO-BRAND from Maxim Integrated is an excellent choice for your electronic component needs. Its combination of performance, precision, and durability makes it an essential part of any high-quality electronic system.

You May Also Be Interested in

3M
RECEPTACLE DIP SOCKET 48POS .6\
Need more? Email Us
3M
SOCKET ADAPTER 28DIP TO 28DIP
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 28POS .6\
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 20POS .3\
Need more? Email Us
TE Connectivity
CPX-6 POINT PHM CARRIER ASSY, P5 / Connector Carrier For LGA 4189 Sockets
Lowest to $4.6928
3M
RECEPTACLE DIP SOCKET 14POS .3\
Need more? Email Us
Xeltek
IC Socket Adapter To
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 40POS .6" / IC Socket Adapter DIP, 0.6" (15.24mm) Row Spacing To DIP, 0.6" (15.24mm) Row Spacing Through Hole
Need more? Email Us
TE Connectivity
CONN IC DIP SOCKET 8POS TIN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess