EN
  • EN
  • DE

APA150-PQG208I

Part No APA150-PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 158 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features series Field Programmable Gate Array (FPGA) IC 158 36864 208-BFQFP
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 158
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name APA150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861518-APA150-PQG208I
Ultra Librarian 3D Model Ultra Librarian APA150-PQG208I CAD Model

Description

Microchip Technology APA150-PQG208I FPGA

The APA150-PQG208I is a feature-rich Field Programmable Gate Array (FPGA) from Microchip Technology, designed to deliver high performance and flexibility for a wide range of applications. This FPGA is a part of the ProASIC3 series, which is renowned for its low power consumption and high reliability. The APA150-PQG208I is an ideal solution for designers looking for a programmable logic device that can be tailored to meet specific design requirements.

With its 150,000 system gates, the APA150-PQG208I provides ample logic resources for complex digital designs. The device is housed in a 208-pin PQFP (Plastic Quad Flat Pack) package, which ensures a compact footprint suitable for space-constrained applications. The FPGA operates at an industrial temperature range, making it suitable for harsh environments and demanding applications.

One of the key features of the APA150-PQG208I is its support for in-system programmability. This allows designers to update the FPGA's configuration memory via a standard non-volatile memory, even after the device has been deployed in the field. This feature enables easy updates and bug fixes, enhancing the product's lifecycle and adaptability.

The device also offers a rich set of I/O options, providing flexibility in interfacing with different types of peripherals and systems. Its support for multiple I/O standards, including LVCMOS, LVTTL, and PCI, ensures compatibility with a wide range of digital components. Additionally, the APA150-PQG208I features an abundant amount of user I/Os, which can be customized to match specific design requirements.

Security is a critical aspect of modern electronics, and the APA150-PQG208I addresses this concern with its advanced security features. The FPGA includes a unique device ID and offers AES encryption to protect the configuration data from unauthorized access, ensuring the integrity and confidentiality of your designs.

In summary, the APA150-PQG208I from Microchip Technology is a powerful and adaptable FPGA solution that provides designers with the tools needed to create innovative and secure digital products. Its combination of performance, in-system programmability, and security features make it an excellent choice for a wide array of applications, including industrial control, automotive, telecommunications, and consumer electronics.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess