EN
  • EN
  • DE

DS80C411-FNY+

Part No DS80C411-FNY+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB ROM 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 75MHz 64KB (64K x 8) ROM 100-LQFP (14x14)
Manufacturer Maxim Integrated
Series 80C
Package Tray
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 75MHz
Connectivity 1-Wire®, CANbus, EBI/EMI, Ethernet, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 64
Program Memory Size 64KB (64K x 8)
Program Memory Type ROM
Supply Voltage 1.62V ~ 3.6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name DS80C411
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917470-DS80C411-FNY+
Ultra Librarian 3D Model Ultra Librarian DS80C411-FNY+ CAD Model

Description

Maxim Integrated DS80C411-FNY+ Microcontroller

The DS80C411-FNY+ is a high-performance, low-power microcontroller from Maxim Integrated that is designed to provide an efficient solution for embedded control applications. This sophisticated microcontroller is based on an 8051-compatible core and is enhanced with a variety of integrated features that make it an ideal choice for designers looking to optimize their systems for power consumption and functionality.

One of the standout features of the DS80C411-FNY+ is its integrated 10/100 Ethernet MAC, which allows for easy and direct connection to local area networks. This makes the microcontroller well-suited for Internet of Things (IoT) applications, industrial control systems, and any device that requires network connectivity.

The microcontroller operates at a wide voltage range, typically from 2.7V to 3.6V, which allows for flexibility in power supply design. Additionally, its low-power design does not compromise performance, as the DS80C411-FNY+ is capable of executing instructions with high efficiency, thanks to its clock speed of up to 75MHz.

The DS80C411-FNY+ is equipped with a variety of peripherals and interfaces that expand its capabilities. These include two UARTs, three 16-bit timers, a watchdog timer, and 32 I/O lines. The presence of an SPI™/MICROWIRE™ interface further enhances its connectivity options, providing a simple and reliable method for communicating with other devices in a system.

To ensure data integrity, the DS80C411-FNY+ features on-chip memory that includes 256 bytes of scratchpad RAM and 128KB of self-programmable flash memory. This generous amount of flash memory allows for complex programs and data storage without the need for external memory components, reducing system complexity and cost.

The DS80C411-FNY+ comes in a compact 80-pin QFN package, making it suitable for space-constrained applications. Its robust design and integrated features make it a reliable and versatile choice for engineers and developers looking to enhance their embedded systems with a powerful microcontroller that balances performance with energy efficiency.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess