EN
  • EN
  • DE

DS80C410-FNY+

Part No DS80C410-FNY+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB ROM 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series 80C
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 75MHz
Connectivity 1-Wire®, CANbus, EBI/EMI, Ethernet, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 64
Program Memory Size 64KB (64K x 8)
Program Memory Type ROM
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number DS80C410
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.31.0001
Win Source Part Number 586803-DS80C410-FNY+
Ultra Librarian 3D Model Ultra Librarian DS80C410-FNY+ CAD Model

Description

Maxim Integrated DS80C410-FNY+ High-Speed Microcontroller

The DS80C410-FNY+ is a robust, feature-packed microcontroller designed by Maxim Integrated, tailored for high-performance applications requiring efficient data processing and a versatile set of features. This microcontroller is an excellent choice for industrial control systems, networking equipment, and other applications where reliability and speed are paramount.

Key Features and Benefits

  • High-Speed CPU: The core of the DS80C410-FNY+ operates at high clock speeds, providing the computational power needed for complex tasks and data-intensive operations.
  • Integrated Ethernet: With a built-in 10/100 Mbps Ethernet MAC, this microcontroller offers convenient and fast network connectivity, enabling easy integration into networked systems.
  • Expanded Memory: It comes with an expanded memory interface, supporting both external code and data memory, which allows for flexible memory expansion to meet the needs of various applications.
  • Multiple Communication Ports: The DS80C410-FNY+ includes a variety of communication interfaces such as serial ports, I2C, and SPI, making it highly adaptable to peripheral devices and communication protocols.
  • Robust Security: Security features such as a unique chip ID and a secure bootloader protect against unauthorized firmware modifications and ensure secure program execution.
  • Wide Operating Temperature Range: It is designed to perform reliably in extreme conditions, with an operating temperature range that suits industrial and outdoor environments.

Applications

The DS80C410-FNY+ is suited for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked communication devices
  • Embedded servers
  • Remote monitoring and control applications

With its combination of high-speed processing, versatile connectivity options, and robust security features, the Maxim Integrated DS80C410-FNY+ microcontroller is an ideal solution for developers looking to create sophisticated and reliable systems. Its extended temperature tolerance and integrated networking capabilities make it a particularly good fit for demanding industrial and communication environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess