EN
  • EN
  • DE

DS80C390-FCR

Part No DS80C390-FCR
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 64LQFP / Dual CAN High-Speed Microprocessor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.85V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series DS80C390
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811880-DS80C390-FCR
Ultra Librarian 3D Model Ultra Librarian DS80C390-FCR CAD Model

Description

The DS80C390-FCR from Maxim Integrated is a high-performance, 8-bit microcontroller that is a part of the 8051 family. This microcontroller is designed to cater to the demanding needs of embedded control applications. It features a quadruple clock rate core, allowing the DS80C390-FCR to achieve four times the throughput of a conventional 8051 at the same clock frequency.

Key Features

  • High-Speed Processing: The quadruple clock rate core enables the DS80C390-FCR to execute instructions up to 4 times faster than standard 8051 microcontrollers, significantly increasing performance.
  • Expanded Memory: It supports up to 16MB of linear program memory and up to 16MB of linear data memory, providing ample space for complex applications.
  • Dual Data Pointers: With dual data pointers, this microcontroller is optimized for efficient data movement, which is especially beneficial for buffer management in data-intensive operations.
  • Flexible Interrupts: The DS80C390-FCR offers 7 interrupt sources with four priority levels, giving developers the flexibility to manage a variety of interrupt-driven events.
  • Integrated Watchdog Timer: The built-in watchdog timer ensures reliable operation by resetting the system in the event of a software anomaly or malfunction.

Connectivity and Compatibility

The microcontroller is equipped with a full-duplex serial port, facilitating easy communication with peripheral devices and other microcontrollers. Additionally, its instruction set is fully compatible with the MCS-51 family, ensuring a smooth transition for projects upgrading from other 8051-based devices.

Applications

The DS80C390-FCR is versatile and can be used in a wide range of applications, including industrial control systems, telecommunications, automotive systems, and any application that requires high-speed data processing and a high level of integration.

Package and Availability

This microcontroller is available in a robust 80-pin QFP (Quad Flat Package) that ensures a compact footprint while providing enough pins for extensive input/output (I/O) capabilities. The DS80C390-FCR is designed for reliability and is a suitable choice for mission-critical applications where performance and dependability are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess