The HF115F/012-2ZS4 is a miniature power relay manufactured by HongFa. This relay is designed for applications where two separate circuits need to be controlled simultaneously. It features two sets of contacts, providing increased flexibility and control capabilities compared to single-pole relays. It is well-suited for a variety of applications including industrial automation, power supplies, and appliance control.
Applications
- Dual circuit control in power supplies
- Industrial automation equipment
- Home appliances (e.g., washing machines, dryers)
- Lighting control systems
- HVAC systems
Features
- Miniature size
- Contact form: 2 Form C (DPDT)
- Contact rating: 5A at 250VAC / 5A at 30VDC
- Coil voltage: 12VDC
- High sensitivity
- Sealed construction
- UL, VDE, TUV, CQC safety approvals
- RoHS compliant
Benefits
- Dual Circuit Control: Enables the simultaneous switching of two independent circuits.
- Compact Footprint: Saves valuable space on printed circuit boards.
- Reliable Performance: Ensures consistent and dependable switching operation.
- Safety Compliance: Meets industry safety standards for safe operation.
- Long Operational Life: Reduces maintenance requirements and downtime.
Additional Details
The HF115F/012-2ZS4 relay has a coil voltage of 12VDC. Each of its two sets of contacts are rated at 5A at 250VAC or 5A at 30VDC. The 2 Form C (DPDT) configuration allows for more complex switching functions. The relay's sealed construction provides protection against dust and moisture, enhancing its reliability in harsh environments. Insulation resistance is typically 100MΩ minimum at 500VDC, and the dielectric strength is 4,000VAC between coil and contacts and 1,000VAC between contacts. The operating temperature range is -40°C to +85°C. Like other relays in the HF115F series, it is designed for through-hole mounting on PCBs.