EN
  • EN
  • DE

DS5230F-825+

Part No DS5230F-825+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description DS5230 IP SECURITY 8051 MICROCON / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number DS5230
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1030428-DS5230F-825+
Ultra Librarian 3D Model Ultra Librarian DS5230F-825+ CAD Model

Description

The DS5230F-825+ is a robust, high-security microcontroller from Maxim Integrated, designed to cater to the demanding needs of secure systems. This microcontroller is an ideal component for applications where data integrity and security are paramount, such as financial systems, secure access control, and secure communications.

At the heart of the DS5230F-825+ is a powerful 16-bit RISC CPU, which provides a solid foundation for efficient data processing and control operations. The microcontroller operates at a frequency of up to 33MHz, offering a balanced blend of performance and power consumption. This makes it suitable for environments where energy efficiency is as crucial as computational power.

Security is a cornerstone of the DS5230F-825+'s design. It features a range of security measures including secure, non-volatile memory for storing sensitive data, a unique hardware ID to prevent cloning, and a rapid zeroization function to erase secret data in the event of a security breach or tamper attempt. This combination ensures that critical information remains protected against a variety of threats.

The microcontroller also boasts an array of peripherals and interfaces to enhance its functionality. It includes multiple serial communication ports, such as SPI and I²C, enabling it to connect with other devices and components within a system. Its robust I/O capabilities allow for flexible integration into a wide array of electronic systems.

Maxim Integrated's DS5230F-825+ comes in a compact, surface-mount form factor, specifically in a 44-pin QFN package. This small footprint allows for its use in space-constrained applications while still providing the necessary connectivity and capabilities.

In summary, the DS5230F-825+ from Maxim Integrated is a versatile, high-security microcontroller that is well-suited for applications where data protection and reliability are crucial. Its combination of performance, security features, and connectivity options make it an excellent choice for designers looking to fortify their systems against unauthorized access and tampering.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess