EN
  • EN
  • DE

DS4835GGTL+T

Part No DS4835GGTL+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173668-DS4835GGTL+T
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4835GGTL+T CAD Model

Description

Maxim Integrated Product DS4835GGTL+T Overview

The DS4835GGTL+T is a high-performance optical microcontroller from Maxim Integrated, designed to deliver exceptional efficiency and precision in a variety of optical sensing applications. This product is part of Maxim's advanced range of integrated circuits tailored for the seamless operation of optical modules, particularly in the telecommunications and data communications sectors.

Key Features

  • Integrated Microcontroller: The DS4835GGTL+T boasts an embedded microcontroller that provides robust control for optical modules, ensuring reliable operation and simplified system design.
  • High-Speed Operation: Designed for high-speed performance, this device supports fast data rates, making it ideal for applications requiring rapid data processing and transmission.
  • Low Power Consumption: Maxim Integrated is known for its energy-efficient solutions, and the DS4835GGTL+T is no exception. It operates with minimal power draw, contributing to the overall energy efficiency of the system it's integrated into.
  • Compact Form Factor: Available in a compact package, this optical microcontroller saves valuable board space and is suitable for use in space-constrained applications.
  • Robust Temperature Range: The DS4835GGTL+T is designed to operate reliably over a wide temperature range, ensuring performance stability across various environmental conditions.

Applications

The DS4835GGTL+T is versatile and can be used in multiple applications, including:

  • Optical transceivers for fiber-optic networks
  • Data communication modules
  • Telecommunication infrastructure
  • High-speed networking equipment

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The DS4835GGTL+T is manufactured with rigorous testing procedures to ensure it performs to specifications under various conditions. Its robust design ensures a long operational life, reducing maintenance costs and downtime for systems that rely on this critical component.

Technical Support and Resources

Maxim Integrated provides extensive technical support and resources to assist with the integration of the DS4835GGTL+T into your designs. Detailed datasheets, application notes, and design tools are available to streamline the development process and help bring your products to market faster.

For designers and engineers looking for a reliable and efficient optical microcontroller solution, the DS4835GGTL+T from Maxim Integrated stands out as a superior choice, offering performance, precision, and durability.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess