EN
  • EN
  • DE

DS4830T+

Part No DS4830T+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 40TQFN / MCU 16-bit MAXQ20 RISC 64KB Flash 3.3V 40-Pin TQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MAXQ
Packaging Tube
Core Processor MAXQ20
Core Size 16-Bit
Speed 10MHz
Connectivity 3-Wire, I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 31
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 1K x 16
Supply Voltage 2.97 V ~ 3.63 V
Data Converters A/D 18x13b, D/A 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 773320-DS4830T+
Popularity Medium
Supply and Demand Status Balance
Family Name DS4830
Introduction Date June 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS4830T+ CAD Model

Description

Maxim Integrated's DS4830T+ Optical Microcontroller

The DS4830T+ is an innovative optical microcontroller designed by Maxim Integrated, tailored for precision sensing and control in optical modules. This versatile microcontroller is a perfect fit for a wide range of applications, including tunable lasers, reconfigurable optical add/drop multiplexers (ROADMs), and other complex optical networking equipment.

At the heart of the DS4830T+ lies a powerful 16-bit processor that runs at a clock speed of up to 20.97MHz, providing ample computational capabilities for demanding applications. Its architecture is optimized for optical control, featuring a unique set of integrated peripherals that make it a robust solution for optical module manufacturers.

The DS4830T+ boasts a high-resolution, 16-bit analog-to-digital converter (ADC) that ensures precise measurements, essential for maintaining the integrity of optical signals. Additionally, it includes a 14-bit digital-to-analog converter (DAC), which provides fine-grained control over analog outputs, enabling accurate adjustments to optical components such as lasers and modulators.

One of the standout features of the DS4830T+ is its array of programmable current sinks, which can be used for biasing and modulation of laser diodes. This feature simplifies the design and reduces the component count in optical modules, leading to a more compact and cost-effective solution. Furthermore, the microcontroller includes a temperature sensor and a range of communication interfaces, including SPI and I²C, which facilitate easy integration into existing systems.

The device operates over a wide temperature range, making it suitable for deployment in environments where thermal conditions can vary significantly. With its small 5mm x 5mm, 40-pin TQFN package, the DS4830T+ is designed to fit into space-constrained applications without compromising functionality or performance.

In summary, the Maxim Integrated DS4830T+ optical microcontroller is a sophisticated and highly integrated solution that offers an exceptional balance of performance, flexibility, and ease of use for the optical communications industry. Its specialized feature set and compact form factor make it an indispensable component for developers looking to create high-performance optical systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5034 $52.5510
35+ $2.8746 $100.6110
54+ $2.7847 $150.3738
75+ $2.6949 $202.1175
96+ $2.6051 $250.0896
129+ $2.3356 $301.2924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess