EN
  • EN
  • DE

MC68360AI33L

Part No MC68360AI33L
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 33MHZ 240FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor CPU32+
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 33MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10Mbps (1)
Voltage - I/O 5.0V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 240-BFQFP
Supplier Device Package 240-FQFP (32x32)
Additional Interfaces SCC, SMC, SPI
Part Number Series MC68360
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812139-MC68360AI33L
Ultra Librarian 3D Model Ultra Librarian MC68360AI33L CAD Model

Description

The NXP MC68360AI33L is a highly-integrated microprocessor that serves as a versatile communication controller for embedded systems. This robust processor is designed by NXP Semiconductors, a trusted leader in the electronics industry, known for their innovative and reliable products.

Key Features

  • Integrated Communications Processor: The MC68360AI33L comes with a QUICC (Quad Integrated Communications Controller) engine, which provides a range of communication protocols and is ideal for multitasking operations.
  • High-Performance Processor Core: At the heart of the device is a 32-bit CPU32+ core, which operates at a frequency of 33 MHz, delivering the computational power needed for complex tasks.
  • Multiple Communication Channels: It supports a variety of serial communications interfaces, including UART, HDLC, and Ethernet, making it a versatile choice for networking applications.
  • On-Chip Memory Management: The processor features an integrated memory controller, which supports dynamic RAM refresh and provides a glueless interface to a wide range of memory devices.
  • System Integration: With its built-in system protection features such as watchdog timer and bus monitoring, the MC68360AI33L ensures reliable operation in a variety of system configurations.

Applications

The MC68360AI33L is designed for use in a wide range of applications, including but not limited to:

  • Telecommunications such as bridges, routers, and gateways
  • Industrial control systems
  • Network management
  • Wireless base station controllers
  • High-speed data acquisition

Technical Specifications

Attribute Details Core Processor CPU32+ Operating Frequency 33 MHz Package / Case PQFP-240 Supply Voltage 5V Operating Temperature -40°C to +85°C

In conclusion, the NXP MC68360AI33L is a powerful and flexible microprocessor that is well-suited for complex communication tasks in a variety of industries. Its integration of multiple communication protocols, along with a robust CPU core, makes it a reliable choice for designers looking to streamline their embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess