EN
  • EN
  • DE

DS4560S-AR+T

Part No DS4560S-AR+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC SWITCH HOT-PLUG 12V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, OVP, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Slew Rate
Supply Voltage - Operating 9 V to 13.2 V
Current - Output (Max) 4A
Temperature Range - Operating -40°C to 135°C
Operating Supply Current 1.1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ILIM, TIMER, VRAMP
Win Source Part Number 131480-DS4560S-AR+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4560S-AR+T CAD Model

Description

The Maxim Integrated DS4560S-AR+T is a high-performance, low-power, serially interfaced real-time clock/calendar (RTC) with a built-in temperature-compensated crystal oscillator (TCXO) and crystal. Designed to meet the stringent requirements of precise timekeeping in a variety of applications, this device is ideal for portable, automotive, and industrial systems where accuracy and reliability are paramount.

Key Features

  • Accuracy: Incorporates a highly accurate TCXO and crystal, providing timekeeping accuracy of ±5ppm over the full -40°C to +85°C temperature range, which translates to less than 3 minutes of time deviation per year.
  • Power Management: Features a backup battery input and an automatic switchover to the battery when main power is lost, ensuring continuous timekeeping.
  • Serial Interface: Utilizes an I²C serial interface for communication, making it easy to integrate into a variety of microcontroller-based systems.
  • Integrated Memory: Comes with integrated NV SRAM and user memory, providing additional storage for critical data that must be preserved during power loss.
  • Small Footprint: Available in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The DS4560S-AR+T is versatile and can be used in multiple applications, including:

  • Telematics and GPS navigation systems
  • Data loggers
  • Industrial systems and PLCs (Programmable Logic Controllers)
  • Portable medical devices
  • Automotive electronics

Product Specifications

Parameter Value
Package/Case Surface-Mount
Operating Temperature -40°C to +85°C
Interface Type I²C
Supply Voltage 1.8V to 5.5V

The DS4560S-AR+T from Maxim Integrated is a robust RTC solution that offers precision and durability for systems where time is a critical parameter. Its integration of essential features with a high degree of accuracy makes it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7133 $60.9931
17+ $7.1495 $121.5415
26+ $6.9265 $180.0890
35+ $6.7025 $234.5875
45+ $6.4796 $291.5820
60+ $5.8085 $348.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess