EN
  • EN
  • DE

DS4424N+

Part No DS4424N+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Two-/Four-Channel, I2C, 7-Bit Sink/Source Current DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 7
Number of D/A Converters 4
Output Type Current - Unbuffered
Data Interface I2C
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±0.5 (Maximum)
Architecture Current Sink, Current Source
Operating Temperature Range -40°C ~ 85°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-TDFN-EP (3x3)
Win Source Part Number 1169398-DS4424N+
Manufacturer Homepage www.maxim-ic.com
Family Name DS4424
Introduction Date March 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS4424N+ CAD Model

Description

The Maxim Integrated DS4424N+ is a state-of-the-art digital potentiometer designed for precise voltage adjustment and signal conditioning in a wide array of electronic applications. This versatile device offers engineers the ability to digitally control resistance settings, making it an ideal component for tuning and calibration in complex systems.

Key Features

  • 1024-position linear taper potentiometer
  • Nonvolatile (EEPROM) storage of wiper position
  • I²C serial interface for easy integration
  • 2.7V to 5.5V supply voltage range
  • Low temperature coefficient of 35 ppm/°C
  • Endurance: 50,000 wiper changes
  • Data retention: 50 years at +55°C
  • Miniature 3mm x 3mm 10-pin µMAX package

Applications

The DS4424N+ is suitable for a variety of applications including:

  • Automated product calibration
  • Adjustable power supplies and voltage references
  • Contrast, brightness, and volume control
  • Feedback circuitry
  • Portable electronics

Performance and Quality

Maxim Integrated's commitment to quality ensures that the DS4424N+ digital potentiometer delivers reliable and consistent performance. The device's nonvolatile memory allows the current wiper position to be stored, which means the potentiometer can return to its last position upon power-up, providing convenience and saving time during operation. Its wide operating voltage range and low temperature coefficient make it suitable for use in environments with fluctuating temperatures, ensuring accurate performance throughout its operational life.

With its compact µMAX package, the DS4424N+ is an excellent choice for space-constrained applications, without compromising on functionality or performance. The I²C interface facilitates easy communication and integration with microcontrollers and other digital systems, allowing for seamless incorporation into existing designs or new projects.

Whether used in consumer electronics, industrial control systems, or medical devices, the Maxim Integrated DS4424N+ digital potentiometer stands out as a reliable and efficient solution for digital resistance tuning needs.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3639 $52.0058
52+ $1.9397 $100.8644
80+ $1.8790 $150.3200
110+ $1.8184 $200.0240
143+ $1.7578 $251.3654
191+ $1.5760 $301.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,793 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess