The Maxim Integrated DS4402N+T&R is a state-of-the-art, digitally controlled potentiometer (DCP) designed to provide a precise and reliable solution for a wide range of applications, including adjustable power supplies, LCD screen calibration, and system tuning. This product stands out with its exceptional performance and flexibility, making it an ideal choice for engineers and designers seeking to enhance their systems with advanced digital control.
Key Features
- Versatile Voltage Range: The DS4402N+T&R operates over a wide voltage range, accommodating various application needs.
- High Resolution: With its fine resolution, users can achieve precise adjustments, ensuring optimal performance and accuracy.
- Non-Volatile Memory: The device includes non-volatile memory, preserving settings even when power is removed, allowing for a seamless user experience.
- I2C Interface: The integrated I2C interface ensures easy communication with microcontrollers and processors, providing a straightforward integration into existing designs.
- Compact Package: Its compact size makes it suitable for space-constrained applications without compromising functionality.
Applications
The DS4402N+T&R is versatile and can be used in various applications, including:
- Automated system calibration
- Adjustable power supplies and voltage references
- Contrast, brightness, or volume control
- Consumer electronics customization
Product Specifications
Maxim Integrated's DS4402N+T&R is offered in a tape and reel packaging, facilitating the manufacturing process for high-volume production. The device's specifications are meticulously designed to meet the demanding requirements of modern electronic systems:
- Package Type: 8-Pin µSOP
- Operating Temperature: -40°C to +85°C
- Resolution: 256 positions
- Interface: I2C serial interface
Ordering Information
The DS4402N+T&R can be ordered with the suffix '+T&R' indicating tape and reel packaging, which is ideal for automated assembly processes. For detailed ordering and product information, consult the Maxim Integrated official website or contact your local Maxim Integrated distributor.