EN
  • EN
  • DE

DS3903E-020+T&R

Part No DS3903E-020+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT NV TRIPLE 128POS 20-TSSOP / Digital Potentiometer 10.5kOhm/90kOhm 128POS Non-Volatile Linear 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 3
Number of Taps 128
Resistance (Ohms) 10k, 90k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 250
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 773308-DS3903E-020+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS3903
Introduction Date June 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS3903E-020+T&R CAD Model

Description

The DS3903E-020+T&R from Maxim Integrated is a versatile, triple digital potentiometer designed for applications where precise digital control over analog signals is required. This high-quality component offers a robust feature set, making it an excellent choice for a wide range of applications including adjustable power supplies, LCD screen calibration, and audio signal conditioning.

Key Features

  • Resolution: The DS3903E-020+T&R offers a 128-position linear taper potentiometer for fine adjustment capabilities.
  • Three Potentiometers: It contains three individually programmable potentiometers, allowing for multiple adjustments within a single device.
  • Nonvolatile Memory: Each potentiometer's wiper position can be stored in onboard nonvolatile (NV) memory, ensuring settings are retained even when the power is cycled.
  • Interface: The device is equipped with a 2-wire serial interface that is compatible with I²C for straightforward integration into digital systems.
  • Supply Voltage: Operating from a 2.7V to 5.5V supply voltage, the DS3903E-020+T&R is flexible for use in various circuit designs.
  • Temperature Range: It operates over a wide temperature range from -40°C to +85°C, suitable for industrial environments.

Applications

  • Automated product calibration
  • Volume control in audio systems
  • Brightness and contrast adjustments in LCD panels
  • Feedback system adjustments
  • Variable gain control in amplifiers

Product Packaging

The DS3903E-020+T&R is offered in a T&R (Tape and Reel) packaging format, which facilitates efficient handling and placement during the manufacturing process, especially for automated pick-and-place assembly lines. This packaging ensures the product is delivered in a ready-to-use format, streamlining the production workflow for electronic device manufacturers.

Conclusion

Maxim Integrated's DS3903E-020+T&R digital potentiometer provides designers with a highly reliable, precise, and easy-to-use solution for digitally controlling analog signals. With its multiple potentiometers, nonvolatile memory, and I²C interface, it stands out as a high-performance component for a variety of electronic applications.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess