EN
  • EN
  • DE

DS3901E+T&R

Part No DS3901E+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer (POT), 100-Tap, with Buffered Wiper 50 kΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Tin
Interface I2C
Lead Free Yes
Maximum Operating Temperature 95 °C
Max Supply Voltage 5.5 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.4 V
Number of Circuits 3
Number of Pins 14
Number of Positions 256
Number of Taps 256
Packaging Tape & Reel (TR)
Radiation Hardening No
Resistance 50 kΩ
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Win Source Part Number 1006358-DS3901E+T&R
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3901E+T&R CAD Model

Description

Maxim Integrated's DS3901E+T&R: A Comprehensive Overview

The DS3901E+T&R is a versatile, high-performance product from the renowned semiconductor manufacturer Maxim Integrated. This product is designed to cater to a wide array of applications that require precise, low-voltage, nonvolatile (NV) digital potentiometers. With its robust feature set and compact packaging, the DS3901E+T&R is an ideal solution for fine-tuning applications such as adjustable power supplies, LCD screen calibration, and more.

The DS3901E+T&R operates over a wide voltage range and offers three nonvolatile digital potentiometers, each with 64 positions. This allows for fine granularity and precise adjustments to be made to the resistance settings. The nonvolatile memory ensures that settings are retained even after power is removed, providing a reliable and stable performance across power cycles.

One of the key features of the DS3901E+T&R is its ease of use. It is controlled via a simple two-wire, I²C-compatible serial interface, which enables seamless integration into existing designs without the need for complex programming or additional hardware. This makes it an excellent choice for designers looking to reduce development time and speed up their time-to-market.

The device is provided in a compact, surface-mount package, which is tape-and-reel (T&R) ready, making it suitable for automated assembly processes and high-volume production. The small form factor of the DS3901E+T&R ensures that it can be used in space-constrained applications without compromising on performance or functionality.

Maxim Integrated's commitment to quality and reliability is evident in the DS3901E+T&R, which is built to meet the stringent requirements of the industry. It is designed to withstand harsh environments and maintain its performance over a wide temperature range, making it suitable for use in both commercial and industrial settings.

In summary, the DS3901E+T&R from Maxim Integrated is a high-quality, reliable, and easy-to-use digital potentiometer that offers designers a flexible solution for a variety of adjustable resistance applications. Its nonvolatile memory, wide operating voltage range, and compact packaging make it an excellent choice for meeting the precise control and adjustment needs of today's sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,412 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess