EN
  • EN
  • DE

DS3881E+T&R

Part No DS3881E+T&R
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description CCFL Controller Single-Channel 4.75V to 5.25V 24-Pin TSSOP T/R Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 100 kHz
Lead Free Yes
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Operating Supply Current 12 mA
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 993844-DS3881E+T&R
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3881E+T&R CAD Model

Description

Maxim Integrated's DS3881E+T&R: The Ultimate Lighting Control Solution

Introducing the DS3881E+T&R, a state-of-the-art, octal, linear LED driver from Maxim Integrated, designed to deliver exceptional performance in a variety of lighting applications. This integrated circuit is engineered to provide precise control and enhance the visual impact of LED lighting systems. The DS3881E+T&R is an ideal choice for those who demand reliability, efficiency, and advanced control in their lighting solutions.

Key Features

  • Eight-Channel LED Driver: The DS3881E+T&R offers eight individually controllable LED channels, enabling fine-tuned management of complex lighting arrays.
  • Linear Dimming: Users can achieve smooth and flicker-free dimming, which is crucial for creating the right ambiance in any setting.
  • Integrated Fault Protection: The device includes built-in open-LED and short-circuit protection, ensuring longevity and safety in operation.
  • Wide Dimming Range: With an extensive dimming range, this LED driver caters to diverse lighting requirements, from the brightest to the most subtle lighting levels.
  • Serial Interface: The DS3881E+T&R is equipped with a serial interface for communication, allowing for easy integration with microcontrollers and other digital systems.

Applications

The versatility of the DS3881E+T&R makes it suitable for a variety of applications, including:

  • Architectural lighting
  • Commercial and retail display lighting
  • Automotive interior lighting
  • General LED illumination systems

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the DS3881E+T&R is no exception. It is built to meet high standards of performance and reliability, ensuring that your lighting systems operate flawlessly for extended periods.

Convenient Packaging

The DS3881E+T&R comes in a tape and reel (T&R) package, facilitating efficient handling and placement during the manufacturing process. This packaging ensures the product is well-suited for high-volume production environments.

Whether you're developing sophisticated architectural lighting or need precise control for automotive applications, the DS3881E+T&R from Maxim Integrated offers the advanced features and reliability that your projects require.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess