EN
  • EN
  • DE

DS3650B+TRL

Part No DS3650B+TRL
Manufacturer Maxim Integrated
Catalog Embedded Processors and Controllers
Description Single-Chip Solution Integrates Advanced Physical Security with On-Chip Encryption Key Destruction
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
RoHS Non-Compliant
Win Source Part Number 1056186-DS3650B+TRL
Categories Embedded Processors and Controllers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3650B+TRL CAD Model

Description

Maxim Integrated's DS3650B+TRL Secure Microprocessor Supervisor

The DS3650B+TRL from Maxim Integrated is a robust and secure microprocessor (µP) supervisor, designed to enhance the reliability and security of computer systems. This integrated circuit serves as a watchdog for the central processing unit, ensuring that systems operate within their intended parameters and providing a critical safeguard against system failures.

Key Features

  • Security: The DS3650B+TRL comes with built-in tamper detection and response features, making it ideal for applications where data integrity and security are paramount. It can detect unauthorized access attempts and take pre-programmed actions to protect sensitive data.
  • Power Management: This device provides precise power-fail monitoring, ensuring that your system's microprocessor is always operating within safe voltage levels. This is critical for preventing data corruption and hardware damage due to power anomalies.
  • Watchdog Timer: The integrated watchdog timer helps prevent system lock-up by resetting the microprocessor if it does not receive a periodic signal indicating normal operation. This feature is essential for maintaining system reliability and availability.
  • Flexible Integration: The DS3650B+TRL is designed for easy integration into a variety of system architectures. Its versatility makes it suitable for a wide range of applications, from industrial control systems to secure computing environments.
  • Package: The device is available in a tape and reel (TRL) package, facilitating automated assembly processes and volume production.

Applications

The DS3650B+TRL is suitable for a diverse array of applications, including:

  • Secure Computing
  • Industrial Control Systems
  • Embedded Systems
  • Financial Systems
  • Telecommunications Infrastructure

The DS3650B+TRL by Maxim Integrated is a testament to the company's commitment to providing secure and reliable integrated solutions that meet the demanding needs of today's technology landscape. Whether you're designing a new system or upgrading an existing one, the DS3650B+TRL offers the protection and reliability you need to ensure smooth and secure operation.

You May Also Be Interested in

STMicroelectronics
SPC563M EVAL BRD / SPC563M series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL BATTERY CHRGR MAX77650 / MAX77650 Battery Charger Power Management Evaluation Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Mcu, 32 Bit, CORTEX-M3, 144MHZ, LQFP-144
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $182.5926 $182.5926
2+ $163.7038 $327.4076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess