EN
  • EN
  • DE

SN74LV8154MPWREP

Part No SN74LV8154MPWREP
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 16BIT BIN COUNTR DUAL 20TSSOP / Counter/Register Dual 8-Bit Binary UP 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV-A
Packaging Reel package
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 16
Count Rate 25MHz
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 795079-SN74LV8154MPWREP
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV8154
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LV8154MPWREP CAD Model

Description

Product Overview: SN74LV8154MPWREP

The SN74LV8154MPWREP is a high-performance, dual 16-bit binary counter from Texas Instruments, designed to operate in the most demanding environments. This integrated circuit is part of TI's "Enhanced Product" (EP) line, which ensures it meets the stringent requirements of military and space applications. With its low-voltage operation and dual counting capability, this device is ideal for a wide range of counting, frequency division, and timing applications.

Key Features

  • Voltage Range: The device operates at a voltage range of 2.7 V to 5.5 V, making it suitable for various low-voltage applications.
  • Dual 16-Bit Counters: It features two independent 16-bit counters that can be cascaded in various configurations, providing flexibility in design.
  • Wide Count Frequency Range: With a wide count frequency range, the SN74LV8154MPWREP can handle high-speed operations with ease.
  • Robustness: As part of the EP product family, this device is characterized for operation from -55°C to 125°C and follows the guidelines for enhanced product reliability.
  • Direct Clear Function: Each counter has a direct clear function, allowing for quick and easy resetting of the count value.

Applications

The SN74LV8154MPWREP is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Avionics
  • Satellite systems
  • Test and measurement equipment
  • Communication infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LV8154MPWREP is manufactured with the highest standards, ensuring it meets the reliability requirements for extended industrial and military-grade applications. The device is also supported by TI's comprehensive technical documentation, making integration into existing systems straightforward for engineers.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess