EN
  • EN
  • DE

DS3641B+TRL

Part No DS3641B+TRL
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Volt Supervisor Monitor 3.6V 25-Pin CSBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.3 V
Mount Surface Mount
Number of Pins 25
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1026204-DS3641B+TRL
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3641B+TRL CAD Model

Description

Maxim Integrated's DS3641B+TRL Secure Authentication IC

The DS3641B+TRL from Maxim Integrated is a robust cryptographic solution designed to provide secure authentication and encryption capabilities for a wide range of applications. This advanced integrated circuit (IC) is engineered to protect sensitive data and ensure that only authorized devices and components can access the system it's integrated into.

At the heart of the DS3641B+TRL lies a high-security feature set that includes a hardware-based SHA-256 hash engine, which is crucial for generating secure cryptographic keys and verifying digital signatures. This level of security is imperative for applications that demand stringent data protection such as medical devices, financial systems, and other critical infrastructure.

The device also incorporates a tamper detection system that can sense physical intrusions or any environmental anomalies that might indicate a security breach. In the event of tampering, the DS3641B+TRL can be programmed to take immediate action, such as erasing sensitive keys to prevent unauthorized access to encrypted data.

Furthermore, the DS3641B+TRL offers 2KB of secure EEPROM storage, which can be utilized to store cryptographic keys, certificates, and other sensitive data. The memory is partitioned into multiple blocks with individual access controls, ensuring that data is compartmentalized and protected against unauthorized access or modification.

Communication with the DS3641B+TRL is facilitated through a standard I2C interface, allowing for easy integration into existing systems without the need for complex wiring or protocol conversion. This makes the device a versatile choice for designers looking to implement high-level security with minimal development overhead.

The compact form factor of the DS3641B+TRL, available in a tape and reel (TRL) package, is ideal for space-constrained applications. Its low-power consumption also makes it suitable for battery-powered devices where power efficiency is a critical concern.

In summary, Maxim Integrated's DS3641B+TRL is a powerful and secure authentication IC that provides advanced cryptographic functions, tamper detection, and secure data storage, making it an essential component for safeguarding electronic systems against unauthorized access and ensuring the integrity of digital communications.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess