EN
  • EN
  • DE

MIC2033-05AYMTTR

Part No MIC2033-05AYMTTR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1223+
Reference case DFN6
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 715284-MIC2033-05AYMTTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2033-05AYMTTR CAD Model

Description

The MIC2033-05AYMTTR is a current-limiting power distribution switch manufactured by Micrel, now part of Microchip Technology. It's designed to protect electronic circuits from overcurrent and short-circuit conditions. This device is ideal for USB power distribution, hot-swap applications, and other systems where robust protection is required.

Applications:

  • USB Power Distribution: Protects USB ports from overcurrent and short-circuit conditions.
  • Hot-Swap Applications: Enables safe insertion and removal of modules in live systems.
  • Power Distribution Systems: Limits current to individual loads in multi-load power systems.
  • Notebook Computers: Protects internal circuits from accidental shorts and overloads.
  • Industrial Equipment: Provides robust protection in harsh operating environments.

Features:

  • Adjustable Current Limit: Allows setting the maximum current allowed to flow through the switch.
  • Overcurrent Protection: Limits the current to a safe level during an overload condition.
  • Short-Circuit Protection: Quickly shuts off the switch in response to a short circuit.
  • Thermal Shutdown Protection: Protects the switch from damage due to overheating.
  • Reverse Blocking: Prevents current from flowing backward through the switch.

Benefits:

  • Improved System Reliability: Protects circuits from damage due to overcurrent and short circuits.
  • Simplified Design: Reduces the need for external protection components.
  • Increased System Uptime: Minimizes downtime due to failures caused by overcurrent events.
  • Enhanced Safety: Protects users and equipment from potential hazards.
  • Cost-Effective Solution: Provides a comprehensive protection solution at a competitive price.

Additional Details:

The MIC2033-05AYMTTR is typically available in a small package, such as a Thin SOT or similar. It features an enable pin for controlling the switch and a fault pin for indicating an overcurrent or short-circuit condition. The current limit can be adjusted using an external resistor. The specific voltage rating and current limit range vary depending on the particular model.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess