EN
  • EN
  • DE

DS3501U+T&R

Part No DS3501U+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT NV 128POS HV 10-USOP / Digital Potentiometer 10kOhm 128POS Non-Volatile Linear 10-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, 4.5 V ~ 15.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±4 ppm/°C
Resistance - Wiper (Ohms) (Typ) 5000 (Maximum)
Operating Temperature Range -40°C ~ 100°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 773301-DS3501U+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS3501
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS3501U+T&R CAD Model

Description

The DS3501U+T&R from Maxim Integrated is a highly versatile digital potentiometer that offers a compact and precise solution for adjusting resistance values in electronic circuits. This digital potentiometer, also known as a digipot, is designed to electronically control the resistance over a range, functioning similarly to a mechanical potentiometer or variable resistor, but with digital precision and reliability.

Key Features

  • Resistance Range: The DS3501U+T&R offers a wide resistance range, making it suitable for various applications that require fine-tuning of resistance.
  • Resolution: With high-resolution adjustment, users can achieve precise resistance settings which are essential for sensitive electronic applications.
  • Non-Volatile Memory: The device features non-volatile memory that retains the resistance setting even after power is removed, ensuring consistent performance across power cycles.
  • I2C Interface: The integrated I2C interface enables easy communication and control from a microcontroller or processor, allowing for seamless integration into digital systems.
  • Compact Package: The DS3501U+T&R comes in a small, surface-mount package, making it ideal for space-constrained applications.
  • Supply Voltage: It operates over a broad supply voltage range, accommodating various system power requirements.
  • Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliability in diverse environmental conditions.

Applications

The DS3501U+T&R is suitable for a wide array of applications, including:

  • Adjustable power supplies
  • Calibration and control systems
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor adjustment
  • Industrial automation for precision control

Product Details

The DS3501U+T&R is provided in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. Maxim Integrated's commitment to quality ensures that this digital potentiometer meets the stringent requirements of various industries, making it a reliable choice for designers looking to incorporate digital resistance tuning in their products.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9350 $51.1550
31+ $3.2287 $100.0897
48+ $3.1278 $150.1344
67+ $3.0269 $202.8023
86+ $2.9260 $251.6360
115+ $2.6233 $301.6795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess