EN
  • EN
  • DE

FM1608-120-SG

Part No FM1608-120-SG
Manufacturer Ramtron
Catalog RAM
Description Fram, 64KBIT, 120NS, SOIC-28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Mounting SMD (SMT)
Case / Package SOIC
Current Rating 15 A
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 64 kB
Memory Type FRAM
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 28
Operating Supply Voltage 5 V
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 997926-FM1608-120-SG
Categories RAM
Manufacturer Ramtron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM1608-120-SG CAD Model

Description

The FM1608-120-SG is a 64Kb (8K x 8) nonvolatile Ferromagnetic RAM (F-RAM) memory device manufactured by Ramtron. It offers a unique combination of RAM-like speed and SRAM-like unlimited read/write cycles with the nonvolatility of Flash or EEPROM. This device is commonly used for data logging, metering, industrial control, and other applications requiring frequent or rapid writes.

Applications:

  • Data Logging: Stores sensor data in industrial or environmental monitoring systems.
  • Metering: Used in smart meters for storing energy consumption data.
  • Industrial Control: Stores configuration data and process parameters for PLCs (Programmable Logic Controllers).
  • Medical Devices: Records patient data in portable medical instruments.
  • Gaming Machines: Stores game state and configuration information.
  • Automotive Applications: Stores diagnostic information and user settings.

Features:

  • Fast Write Speed: Enables high-speed data logging and real-time data storage.
  • Nonvolatile Memory: Retains data even when power is removed, ensuring data integrity.
  • Unlimited Read/Write Cycles: Supports virtually unlimited read/write operations, eliminating the wear-out limitations of EEPROM or Flash.
  • Low Power Consumption: Consumes very little power during operation, extending battery life in portable devices.
  • Direct SRAM Replacement: Can be used as a direct replacement for SRAM in many applications.
  • Serial Peripheral Interface (SPI): Uses a standard SPI interface for easy communication with microcontrollers.
  • Operating Voltage: Operates over a wide voltage range (2.7V to 3.6V).
  • Operating Temperature: Operates across a wide temperature range (-40°C to +85°C).

Benefits:

  • Data Security: Retains data reliably, even in the event of power loss.
  • High Performance: Offers fast write speeds and high endurance for demanding applications.
  • Low Power: Minimizes power consumption, extending battery life in portable systems.
  • Easy Integration: SPI interface simplifies integration with existing systems.
  • Reduced System Cost: Eliminates the need for external battery backup in some applications.

Technical Specifications:

  • Memory Size: 64 Kbits (8K x 8)
  • Interface: Serial Peripheral Interface (SPI)
  • Operating Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Data Retention: 10 years at 85°C
  • Endurance: 10^14 Read/Write Cycles
  • Clock Frequency: Up to 40 MHz
  • Package: SOIC (Small Outline Integrated Circuit)

The Ramtron FM1608-120-SG F-RAM offers a high-performance, low-power, and reliable nonvolatile memory solution. With its fast write speeds, unlimited read/write cycles, and SPI interface, it is well-suited for a wide range of applications requiring frequent data logging or real-time data storage. Its ability to retain data without power makes it a robust choice for critical data storage needs.

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32SOP / SRAM Memory IC 4Mb (512K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45 ns 48-TSOP I
Lowest to $7.0945
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32STSOP / SRAM Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.4264
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-TSOP I
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 8M-bit 1M/512K x 8/16-bit 70ns 52-Pin uTSOP-II Tray
Lowest to $11.4253
Cypress Semiconductor Corp
IC PSRAM 128MBIT PARALLEL 24FBGA / PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 100 MHz 40 ns 24-FBGA (6x8)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,053 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess