EN
  • EN
  • DE

DS3232MZ+TRL

Part No DS3232MZ+TRL
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM
Memory Size 236B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 2.3 V ~ 4.5 V
Voltage - Supply, Battery 2.3 V ~ 4.5 V
Current - Timekeeping (Maximum) 175μA @ 2.3V ~ 4.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710060-DS3232MZ+TRL
Popularity Medium
Supply and Demand Status Balance
Family Name DS3232
Introduction Date March 21, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS3232MZ+TRL CAD Model

Description

Maxim Integrated DS3232MZ+TRL Real-Time Clock

The DS3232MZ+TRL from Maxim Integrated is a highly accurate, low-power real-time clock (RTC) with an integrated temperature-compensated crystal oscillator (TCXO) and crystal. This precision RTC provides a robust timing solution with an accuracy of ±2ppm from 0°C to +40°C and ±3.5ppm from -40°C to +85°C, which translates to less than 2 minutes of time deviation per year within the 0°C to +40°C range, making it an ideal choice for time-critical applications.

Designed with a 236-byte battery-backed SRAM, the DS3232MZ+TRL ensures data retention in the absence of power, thus preserving critical data during outages. It also features a two-wire serial interface that is fully I2C compatible, allowing for easy integration into existing systems with minimal footprint. The device supports a wide supply voltage range from 2.3V to 5.5V, making it versatile for various applications.

Among its many features, the DS3232MZ+TRL includes two programmable time-of-day alarms and a programmable square-wave output, providing additional functionality for tasks such as wake-up alarms or system resets. Furthermore, the device incorporates a digital temperature sensor, which can be used to monitor the ambient temperature and potentially adjust system parameters for temperature-dependent processes.

The compact size of the DS3232MZ+TRL, available in a surface-mount package, makes it a perfect fit for space-constrained applications such as handheld devices, GPS units, telematics, and other embedded systems. Its robust design ensures reliable operation in harsh environments, which is critical for automotive, industrial, and outdoor applications.

Maxim Integrated's commitment to quality and reliability is evident in the DS3232MZ+TRL, providing designers with a dependable timekeeping solution that meets the stringent requirements of modern electronic systems. Whether it's for data logging, time stamping, or managing scheduled events, the DS3232MZ+TRL delivers precision and reliability in a compact, power-efficient package.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9159 $53.2431
21+ $4.8541 $101.9361
32+ $4.7024 $150.4768
44+ $4.5507 $200.2308
57+ $4.3990 $250.7430
77+ $3.9440 $303.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,740 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess