EN
  • EN
  • DE

UCC3809DTR-1

Part No UCC3809DTR-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC / Primary Side PWM Controller 0.8mA 1000kHz 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 15V
Supply Voltage - Operating 8 V to 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 004688-UCC3809DTR-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC3809-1
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC3809DTR-1 CAD Model

Description

The UCC3809DTR-1 is a versatile Pulse Width Modulation (PWM) controller from Texas Instruments designed for a wide range of power supply applications. This integrated circuit is engineered to provide precise control of the power conversion process in switch-mode power supplies (SMPS), ensuring high efficiency and reliability in various electronic devices.

Features

  • Programmable Switching Frequency: The UCC3809DTR-1 allows designers to set the operating frequency anywhere from 10 kHz to 1 MHz, providing flexibility to optimize the power supply for specific application requirements.
  • Low Startup and Operating Current: With a startup current of just 0.5 µA and an operating current of 2.5 mA, this controller is an excellent choice for energy-efficient designs, reducing power consumption in both standby and active modes.
  • Peak Current Mode Control: This feature simplifies the design of the feedback loop, enhancing the response to load transients and ensuring stable operation under a wide range of conditions.
  • Voltage Feedforward Compensation: The UCC3809DTR-1 includes voltage feedforward compensation, which improves the power supply's performance in response to input voltage variations.
  • Soft Start: The built-in soft start function gradually increases the output voltage at startup, minimizing stress on the power supply components and extending their lifespan.

Applications

The UCC3809DTR-1 is suitable for a variety of applications, including:

  • AC-DC Converters
  • Isolated and Non-Isolated Power Supplies
  • DC-DC Converters
  • Offline Power Supplies
  • Telecommunications Equipment

Technical Specifications

Parameter Value
Package Type MSOP-8
Operating Temperature -40°C to +85°C
Input Voltage 4.5V to 12V
Duty Cycle (max) 50%

Quality and Reliability

As with all Texas Instruments products, the UCC3809DTR-1 is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring stable performance over its entire operating temperature range.

You May Also Be Interested in

ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3382 $52.0584
29+ $3.5595 $103.2255
44+ $3.4483 $151.7252
60+ $3.3371 $200.2260
78+ $3.2258 $251.6124
104+ $2.8921 $300.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess