EN
  • EN
  • DE

293D476X0004A2TE3

Part No 293D476X0004A2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Surface Mount Tantalum Capacitor, 47 uF, 4 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric]
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 47 µF
Case / Package 3216-18
Dielectric Material Tantalum
Lead Free Lead Free
RoHS Non-Compliant
Voltage Rating (DC) 4 V
Win Source Part Number 1192184-293D476X0004A2TE3
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 293D476X0004A2TE3 CAD Model

Description

The 293D476X0004A2TE3 is a solid tantalum chip capacitor manufactured by Vishay. It is a part of the 293D series, which is known for its molded case construction, offering robustness and suitability for automated assembly in diverse applications.

Applications

  • Power supply decoupling for electronic circuits.
  • Filtering applications within signal processing systems.
  • Bypass capacitor within digital circuit designs.
  • Applications in DC-DC converters.
  • Usage in embedded systems.

Features

  • Molded Case: Offers enhanced physical protection along with precise dimensional characteristics favorable for automated assembly procedures.
  • Solid Tantalum Construction: Provides enhanced electrical stability coupled with extended long-term operational reliability.
  • RoHS Compliant: Manufactured in compliance with Restriction of Hazardous Substances directives, adhering to lead-free manufacturing standards.
  • High Volumetric Efficiency: Provides increased capacitance values while occupying a relatively compact footprint.
  • Capacitance Value: 47µF (microfarads)
  • Voltage Rating: 4V (volts)
  • Operating Temperature Range: Standard operating range typically spans from -55°C up to +125°C (always refer to the device datasheet for detailed specifications).

Benefits

  • Consistent Reliability: Solid tantalum composition ensures consistent performance throughout a broad range of operational parameters.
  • Compact Form Factor: Enables integration within designs where space constraints are a significant consideration.
  • Streamlined Assembly: Surface mount design ensures seamless integration with automated assembly workflows.
  • Enhanced Electrical Stability: Provides exceptionally stable capacitance coupled with reduced ESR (Equivalent Series Resistance) characteristics.
  • Extended Operational Lifespan: Tantalum capacitors possess a long operational lifespan, positively contributing to the overall reliability of the implemented system.

Additional Details

The Vishay 293D series is a prevalent choice across diverse general-purpose applications that demand both stable performance and reliable capacitance characteristics. While the “A2TE3” suffix defines a specific combination of case code designation and packaging configuration, users should always consult the manufacturer's datasheet to acquire comprehensive specifications. The 476 signifies the capacitance value (47 µF), while 0004 indicates that the component operates at a 4V voltage rating. Datasheet examination should encompass critical parameters like ESR, ripple current limits and comprehensive temperature derating characteristics, enabling informed design decisions.

You May Also Be Interested in

Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Vishay
135D826X0125K6
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess