EN
  • EN
  • DE

DS28EL15Q-742+3TW

Part No DS28EL15Q-742+3TW
Manufacturer Maxim Integrated
Catalog EEPROM
Description IC EEPROM 512BIT 1WIRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 512b (256 x 2)
Access Time 2μs
Supply Voltage - Operating 1.71 V to 1.89 V
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1034846-DS28EL15Q-742+3TW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS28EL15Q-742+3TW CAD Model

Description

Product Overview: DS28EL15Q-742+3TW

The DS28EL15Q-742+3TW is a cutting-edge secure authenticator from Maxim Integrated that offers a robust combination of security features for safeguarding communication in a variety of applications. This device is designed to protect against unauthorized access and ensure the integrity of data exchanges, making it an ideal choice for applications in medical devices, industrial automation, and consumer electronics where security cannot be compromised.

Key Features

  • Advanced Security: Equipped with a high-quality FIPS 180-2 specified Secure Hash Algorithm (SHA-256), it offers top-notch security for challenge and response authentication schemes.
  • Secure Memory: Includes 512 bits of user-programmable and lockable EEPROM, allowing for secure storage of sensitive data.
  • Unique Serial Number: Every DS28EL15Q-742+3TW comes with a factory-programmed 64-bit unique serial number, ensuring no two devices are the same and providing a reliable way to authenticate genuine products.
  • High-Speed Interface: The device supports the 1-Wire interface, allowing for high-speed communication with minimal connection pins and simplifying PCB layout.
  • Robust Protection: This secure authenticator is designed to be resistant to environmental hazards such as high temperatures, making it suitable for harsh industrial environments.

Applications

  • Medical Device Authentication
  • Secure Peripheral Management
  • Industrial Automation Systems
  • Aftermarket Product Protection
  • Consumer Electronics Authentication

Product Details

The DS28EL15Q-742+3TW by Maxim Integrated is a testament to the company's commitment to providing secure and reliable solutions for data protection. The device's small form factor and low-power requirements make it an excellent choice for portable and space-constrained applications. With the increasing need for secure communication in a digitally connected world, the DS28EL15Q-742+3TW stands out as a sophisticated solution for maintaining the integrity and authenticity of electronic systems.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess