EN
  • EN
  • DE

DS28EC20Q+T

Part No DS28EC20Q+T
Manufacturer Maxim Integrated
Catalog Memory
Description IC EEPROM 20KBIT 1-WIRE 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 20Kbit
Memory Organization 256 x 80
Memory Interface 1-Wire®
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN (3x3)
Base Product Number DS28EC20
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 980687-DS28EC20Q+T
Ultra Librarian 3D Model Ultra Librarian DS28EC20Q+T CAD Model

Description

Maxim Integrated DS28EC20Q+T 1-Wire EEPROM

The Maxim Integrated DS28EC20Q+T offers a robust and reliable storage solution with its 20kb 1-Wire EEPROM. This high-capacity memory device provides a convenient and efficient way to store data in a variety of applications, from complex industrial systems to simple consumer products. Designed with the innovative 1-Wire interface, the DS28EC20Q+T allows for bidirectional communication on a single data line, which simplifies the integration into your existing designs.

One of the key features of the DS28EC20Q+T is its 20-kilobit (2.5KB) of EEPROM storage, organized as 80 memory pages of 32 bytes each. This generous amount of space is perfect for storing configuration parameters, user data, or small application logs. The device also includes a 64-bit ROM ID unique to each chip, which ensures that multiple devices on the same 1-Wire bus can be individually identified and accessed without any address conflicts.

The DS28EC20Q+T operates over a wide voltage range of 2.8V to 5.25V, making it versatile for various power supply conditions. Its operating temperature range from -40°C to +85°C ensures reliable performance even in the most demanding environments. The EEPROM also features an overdrive mode that allows for faster data communication, which is particularly beneficial in time-critical applications.

Data integrity is paramount, and the DS28EC20Q+T addresses this with built-in error-checking capabilities, such as CRC-16 (Cyclic Redundancy Check) for data verification. Additionally, the EEPROM's data retention is rated for over 10 years, ensuring that your critical data remains intact over a long period.

The DS28EC20Q+T comes in a compact, surface-mountable TDFN (Thin Dual Flat No-lead) package, which is ideal for space-constrained applications. Its tape and reel packaging format (denoted by the '+T' suffix) is suitable for automated assembly processes, making it a convenient choice for mass production.

Whether you're designing a smart sensor, a personal medical device, or a sophisticated control system, the Maxim Integrated DS28EC20Q+T 1-Wire EEPROM provides a reliable and easy-to-use non-volatile memory solution that can help you streamline your product design and enhance its performance.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4368 $52.0576
17+ $6.1020 $103.7340
26+ $5.9113 $153.6938
35+ $5.7206 $200.2210
46+ $5.5300 $254.3800
61+ $4.9579 $302.4319
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,505 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess