EN
  • EN
  • DE

DS28E04S-100+

Part No DS28E04S-100+
Manufacturer Maxim Integrated
Catalog Memory
Description IC EEPROM 4KBIT 1-WIRE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 256 x 16
Memory Interface 1-Wire®
Access Time 2 µs
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS28E04
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 848542-DS28E04S-100+
Ultra Librarian 3D Model Ultra Librarian DS28E04S-100+ CAD Model

Description

DS28E04S-100+ Memory Chip from Maxim Integrated

The DS28E04S-100+ is a versatile and robust 4Kb EEPROM (Electrically Erasable Programmable Read-Only Memory) with a unique 64-bit registration number and on-chip memory. Manufactured by Maxim Integrated, a leader in the development of integrated circuits, this product offers a secure and efficient solution for memory storage and management in a variety of applications.

Key Features:

  • 4Kb EEPROM: The DS28E04S-100+ provides 4096 bits of user-programmable EEPROM, organized as 16 pages of 256 bits each, suitable for storing configuration data, user settings, or small application data.
  • Unique 64-Bit Serial Number: Each device contains a factory-lasered, 64-bit ROM registration number that is unique to each chip, ensuring traceability and preventing counterfeiting.
  • 1-Wire Interface: The device utilizes Maxim's exclusive 1-Wire protocol, which allows communication through a single data line plus ground for simplified connectivity, particularly beneficial in systems where fewer wires are desirable.
  • Wide Voltage Range: It operates over a wide voltage range of 2.8V to 5.25V, making it suitable for various power environments and applications.
  • High-Temperature Range: With an operating temperature range from -40°C to +85°C, the DS28E04S-100+ is designed to perform reliably in harsh conditions.
  • Overdrive Mode: The device supports an overdrive mode that enables faster data communication for time-sensitive applications.

Applications:

The DS28E04S-100+ is ideal for a wide array of applications, including but not limited to:

  • Accessory/Peripheral Identification
  • Medical and Industrial Sensing Systems
  • Device Authentication
  • Aftermarket Management
  • Embedded System Memory Backup

Product Summary:

The Maxim Integrated DS28E04S-100+ EEPROM is a reliable and secure choice for designers who require a small-footprint, non-volatile memory solution. Its unique ID and 1-Wire interface make it an excellent choice for applications that require data integrity and device authentication. The chip's robust design ensures performance in a wide range of environmental conditions, making it a versatile component for various industrial, medical, and consumer products.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5821 $54.3284
9+ $11.1443 $100.2987
14+ $10.7961 $151.1454
20+ $10.4478 $208.9560
25+ $10.0995 $252.4875
34+ $9.0548 $307.8632
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess