EN
  • EN
  • DE

DS28CZ04G-4+

Part No DS28CZ04G-4+
Manufacturer Maxim Integrated
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 12TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 12-TQFN (4x4)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-WQFN Exposed Pad
Case / Package 12-TQFN (4x4)
Family Name DS28CZ04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917431-DS28CZ04G-4+
Ultra Librarian 3D Model Ultra Librarian DS28CZ04G-4+ CAD Model

Description

Maxim Integrated DS28CZ04G-4+ Secure Authentication IC

The DS28CZ04G-4+ from Maxim Integrated is a cutting-edge secure authentication IC designed to provide robust security for a wide range of applications. This compact and efficient integrated circuit is built to ensure that only authorized components and accessories can interact with your system, thereby protecting your product from counterfeit and unauthorized usage.

At the heart of the DS28CZ04G-4+ is Maxim Integrated's patented ChipDNA™ technology. This advanced feature utilizes a physically unclonable function (PUF) to provide an intrinsic "fingerprint" that is unique to each chip. This high level of security is virtually impossible to replicate, making it an ideal solution for preventing cloning and ensuring that sensitive data remains protected.

The DS28CZ04G-4+ offers a simple and secure challenge-and-response authentication method that is straightforward to implement. This process ensures that only devices with the correct secret key can authenticate successfully, providing a secure communication channel between components.

Not only is the DS28CZ04G-4+ secure, but it is also highly versatile. It features a I²C interface for easy integration into existing designs, and it supports a wide supply voltage range from 3.3V to 5.5V. This flexibility makes it suitable for various applications, including medical devices, consumer electronics, and IoT devices, where secure authentication is paramount.

Additionally, the DS28CZ04G-4+ is equipped with 4kb of secured EEPROM, providing ample space for storing sensitive data such as cryptographic keys, configuration data, or other secure information. The EEPROM is divided into pages that can be individually set with different protection levels, offering customizable security settings to meet the specific needs of your application.

In summary, the Maxim Integrated DS28CZ04G-4+ is a reliable and secure solution for protecting your products from counterfeiting and unauthorized use. Its integration of ChipDNA™ technology, ease of use, and flexible features make it an excellent choice for any designer looking to enhance the security of their system.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess