EN
  • EN
  • DE

DS2890P-000

Part No DS2890P-000
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIGITAL 1-WIRE 100K 6TSOC / Digital Potentiometer 100kOhm 256POS Linear 6-Pin TSOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 100k
Interface 1-Wire
Memory Type Volatile
Operating Supply Voltage 2.8 V ~ 6 V
Tolerance ±25%
Temperature Coefficient (Typ) 800 ppm/°C
Operating Temperature Range -40°C ~ 85°C
Package 6-LSOJ (0.148", 3.76mm Width)
Manufacturer Package 6-TSOC
Win Source Part Number 773278-DS2890P-000
Popularity Medium
Supply and Demand Status Limited
Family Name DS2890
Introduction Date November 26, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2890P-000 CAD Model

Description

The DS2890P-000 is a versatile digital potentiometer designed and manufactured by Maxim Integrated, a leader in the development of integrated circuits. This innovative component offers a unique combination of durability and precision, making it an ideal solution for applications requiring variable resistance settings that can be adjusted electronically.

Key Features

  • One-Wire Interface: The DS2890P-000 utilizes Maxim's proprietary One-Wire interface, which simplifies connectivity by using only a single wire for both communication and power. This feature significantly reduces wiring complexity and allows for easy integration into existing systems.
  • 256-Position: The device offers 256 wiper positions, providing fine granularity for resistance adjustments. This high resolution ensures precise control over the resistance value for sensitive applications.
  • Nonvolatile Memory: With integrated nonvolatile (NV) memory, the DS2890P-000 retains its wiper position even after power is removed, ensuring consistent performance across power cycles.
  • Wide Operating Voltage: It operates over a wide voltage range of 2.7V to 5.5V, making it compatible with various supply voltages and ensuring flexibility across different application requirements.
  • High Reliability: Maxim Integrated's commitment to quality means that the DS2890P-000 is designed for high reliability and performance in challenging environments.

Applications

The DS2890P-000 is suited for a broad range of applications. These include, but are not limited to:

  • Adjustable power supplies
  • Gain and offset adjustment
  • Volume control in audio systems
  • Calibration and trimming systems
  • Automated product testing

Technical Specifications

Parameter Value
Resistance Range 10 kΩ to 100 kΩ
Interface Type One-Wire
Memory Type Nonvolatile
Supply Voltage 2.7V to 5.5V
Package/Case TO-92-3

For designers looking for a reliable and precise digital potentiometer, the DS2890P-000 from Maxim Integrated is an excellent choice that offers a blend of performance, ease of use, and adaptability to meet the needs of a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess