EN
  • EN
  • DE
  • IT

DS2786G+T&R

Part No DS2786G+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE OCV 10-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 10-TDFN-EP (3x4)
Win Source Part Number 100748-DS2786G+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS2786G+T&R CAD Model

Description

The Maxim Integrated DS2786G+T&R is a high-precision battery fuel gauge integrated circuit (IC) designed to provide accurate monitoring of single-cell Li-ion (Lithium-ion) batteries. This compact, power-efficient IC is an essential component for portable devices, offering a reliable solution for battery capacity estimation and energy management.

Key Features

  • Stand-Alone Operation: The DS2786G+T&R operates independently of the host system, providing continuous monitoring of the battery without requiring system resources.
  • Precision Measurement: It features high-accuracy measurements of voltage, temperature, and current, which are critical for precise battery management.
  • Coulomb Counter: The integrated coulomb counter tracks the amount of charge entering and leaving the battery, aiding in the calculation of the battery's state-of-charge (SOC).
  • Capacity Estimation: The device uses a proprietary algorithm to estimate remaining battery capacity, providing users with a clear indication of how much energy is left before a recharge is needed.
  • Low Power Consumption: Designed for power-sensitive applications, the DS2786G+T&R consumes minimal power, thereby preserving battery life.
  • Programmable Alarms: Programmable voltage, current, and temperature alarms enable the system to take action when predefined thresholds are reached, ensuring safe operation.
  • Communication Interface: It includes a 2-wire I²C serial interface for communication with a microcontroller, facilitating easy integration into system designs.

Applications

The DS2786G+T&R is suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • Medical Devices
  • And other portable electronics requiring accurate battery monitoring

Product Specifications

The DS2786G+T&R is supplied in a compact, lead-free T&R (Tape and Reel) package, ensuring compatibility with automated manufacturing processes. It is designed to work over a wide temperature range, making it suitable for use in diverse environments. With its advanced features and proven reliability, the DS2786G+T&R from Maxim Integrated is the go-to solution for designers looking to optimize battery performance and extend the operational life of their portable devices.

You May Also Be Interested in

Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $9.4201
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.6958
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Lowest to $5.4849
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3759 $56.2554
13+ $7.6930 $100.0090
21+ $7.4526 $156.5046
28+ $7.2122 $201.9416
36+ $6.9718 $250.9848
48+ $6.2506 $300.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,359 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess