EN
  • EN
  • DE

DS2784G-CP1+T&R

Part No DS2784G-CP1+T&R
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Fuel Gauge Li-Ion/Li-Pol Packs 20mA 14-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 70 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Pins 14
Operating Supply Voltage 4.6 V
Output Current 20 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1056167-DS2784G-CP1+T&R
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2784G-CP1+T&R CAD Model

Description

Maxim Integrated DS2784G-CP1+T&R Product Overview

The DS2784G-CP1+T&R from Maxim Integrated is a sophisticated battery fuel gauge IC designed to provide precise battery monitoring and capacity management for single-cell and two-cell Li+ battery packs. This high-accuracy device is an essential component for portable applications where battery life prediction and maintenance are critical, such as smartphones, tablets, digital cameras, and other handheld devices.

Key Features

  • High Precision: The DS2784G-CP1+T&R offers high-precision measurements of voltage, temperature, and current, ensuring accurate battery status readings.
  • Advanced Algorithms: It incorporates advanced algorithms for capacity estimation, providing a detailed assessment of the remaining battery life and charge cycles.
  • Easy Integration: With an I2C interface, the device allows for seamless integration into system designs, facilitating communication with microcontrollers and other system components.
  • Small Footprint: The compact design of the IC makes it ideal for space-constrained applications, without compromising on functionality or performance.
  • Temperature Measurement: It includes an integrated temperature sensor for monitoring battery temperature, which is critical for maintaining optimal charging and discharging conditions.

Product Specifications

  • Package: The device comes in a T&R (Tape and Reel) packaging, suitable for automated assembly processes, ensuring a streamlined manufacturing workflow.
  • Operating Range: It is designed to operate over a wide temperature range, making it versatile for various environmental conditions.
  • Protection Features: The DS2784G-CP1+T&R includes several protection features, such as overcurrent, overvoltage, and under-voltage protection, safeguarding the battery and the device it powers.

Maxim Integrated's DS2784G-CP1+T&R is a testament to the company's commitment to providing high-quality, reliable battery management solutions. Its integration into your product can help ensure optimal performance, extend battery life, and enhance user satisfaction by providing accurate and reliable battery status information. Whether you're developing the latest consumer electronics or industrial portable devices, the DS2784G-CP1+T&R is an excellent choice for managing your power requirements efficiently and effectively.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess