EN
  • EN
  • DE

DS2781EVKIT+

Part No DS2781EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT DS2781 (1-CELL OR 2-CEL  /  DS2781 Battery Monitor Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Power Management
Function Battery Monitor
Utilized IC / Part DS2781
Supplied Contents Board(s), Cable(s)
Secondary Attributes USB Interface
Base Product Number DS2781
RoHS Status Not applicable
MSL Level 1 (Unlimited)
Other Names 175-DS2781EVKIT+
Standard Package 1
Win Source Part Number 1232150-DS2781EVKIT+
Ultra Librarian 3D Model Ultra Librarian DS2781EVKIT+ CAD Model

Description

Maxim Integrated DS2781EVKIT+ Evaluation Kit

The DS2781EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and assessment of the DS2781 Stand-Alone Fuel Gauge IC. This high-precision tool is engineered for users who require an efficient means to evaluate the performance and capabilities of the DS2781 in managing and monitoring battery conditions within their applications.

This evaluation kit is an essential asset for developers working on portable power management solutions. It provides a platform for experimenting with the DS2781 IC's features, such as voltage, temperature, current measurement, and accumulated charge monitoring. The DS2781EVKIT+ is particularly well-suited for applications in battery-powered devices where accurate fuel gauging is critical to ensuring reliable operation and user satisfaction.

Key Features of the DS2781EVKIT+:

  • Easy-to-Use Interface: The kit includes a user-friendly interface that allows developers to quickly and easily access the functionality of the DS2781 IC.
  • Comprehensive Software: Bundled with software that provides real-time monitoring of the DS2781's parameters, this kit simplifies the process of data collection and analysis.
  • Direct Connection: The evaluation board can be directly connected to a PC via a USB port, streamlining the setup and facilitating immediate data logging and observation.
  • Flexible Power Options: The DS2781EVKIT+ supports a variety of power sources, making it versatile for different testing scenarios and battery chemistries.
  • Detailed Documentation: The kit comes with thorough documentation, including a user guide and application notes, to assist developers in maximizing the utility of the evaluation board.

Whether for research and development or quality assurance, the DS2781EVKIT+ serves as a vital tool for professionals looking to optimize battery performance in their products. By simulating real-world conditions and providing in-depth insights into battery behavior, this evaluation kit helps pave the way for enhanced power management solutions.

Maxim Integrated's commitment to innovation is reflected in the DS2781EVKIT+, offering developers the resources needed to create advanced, energy-efficient products with confidence in their battery management systems.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess