EN
  • EN
  • DE

DS2760AX/T&R

Part No DS2760AX/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION HP FLIPCHIP / Battery Monitoring Li-Ion 4.275V 14-Pin Flip-Chip T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Function Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface 1-Wire
Operating Temperature Range -20°C ~ 70°C (TA)
Package 12-UFBGA, FCBGA
Manufacturer Package 12-FlipChip
Win Source Part Number 773266-DS2760AX/T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2760A
Introduction Date September 20, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2760AX/T&R CAD Model

Description

The Maxim Integrated DS2760AX/T&R is a high-precision battery monitor tailored for managing single-cell Lithium-ion (Li+) batteries. This sophisticated device is designed to provide comprehensive data regarding the battery's state, enabling efficient power management in portable devices. With its compact form factor and Tape & Reel (T&R) packaging, it's ideal for high-volume production and integration into consumer electronics, such as smartphones, laptops, and wearable technology.

Key Features

  • Voltage Monitoring: Accurate voltage measurement capabilities allow the DS2760AX/T&R to track the cell's voltage, providing critical data for maintaining optimal battery health and preventing overcharging or deep discharge.
  • Current Sensing: The device includes high-precision current sensing that monitors the charge and discharge activity, enabling precise fuel gauging and charge control.
  • Temperature Measurement: An integrated temperature sensor ensures the battery operates within its safe temperature range, protecting the cell from extreme conditions that could lead to damage or reduced lifespan.
  • Nonvolatile Memory: Onboard nonvolatile memory stores critical battery parameters and historical data, which can be used for analyzing battery health and predicting end-of-life.

Applications

  • Smartphones and Tablets
  • Notebook and Portable Computers
  • Portable Medical Devices
  • Wearable Technology
  • Consumer Electronics

The DS2760AX/T&R from Maxim Integrated is a highly integrated solution that simplifies the design of power management systems in battery-powered devices. Its precision measurement capabilities ensure the reliable operation of the battery, while its communication interface allows for seamless integration with the host system's microcontroller. Whether you're designing the latest wearable gadget or a high-performance portable medical device, the DS2760AX/T&R offers the accuracy, reliability, and functionality needed to elevate your product's power management system.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7958 $57.9580
25+ $4.7563 $118.9075
38+ $4.6073 $175.0774
52+ $4.4583 $231.8316
67+ $4.3105 $288.8035
90+ $3.8646 $347.8140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess