EN
  • EN
  • DE
  • IT

DS2740U+T&R

Part No DS2740U+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT GAUGE(15BIT) 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Gauge (15 Bit)
Voltage - Input 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 014773-DS2740U+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS2740U+T&R CAD Model

Description

Maxim Integrated DS2740U+T&R High-Precision Coulomb Counter

The DS2740U+T&R from Maxim Integrated is a state-of-the-art, high-precision coulomb counter designed for accurate battery fuel gauging in portable devices. This innovative component provides real-time tracking of charge and discharge activity, enabling precise monitoring of a battery's state-of-charge (SOC) and overall health. The DS2740U+T&R is an indispensable tool for developers looking to optimize battery performance and extend the operational life of their portable applications.

This compact, integrated circuit comes in a tape and reel (T&R) package, making it suitable for automated assembly processes, and it is especially beneficial for high-volume production. Its small form factor ensures that it can be easily integrated into space-constrained designs, such as smartphones, tablets, and wearable technology.

Key features of the DS2740U+T&R include:

  • High-Accuracy Measurement: The device offers precise current-sensing capabilities, which are critical for effective power management and SOC estimation in rechargeable battery applications.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2740U+T&R minimizes the drain on the battery it monitors, thereby preserving the overall battery life of the application.
  • Integrated A/D Converter: The onboard 15-bit delta-sigma analog-to-digital converter ensures high-resolution measurements of voltage, current, and temperature, facilitating detailed battery analysis.
  • 1-Wire Interface: The device utilizes Maxim Integrated's 1-Wire® protocol for communication, allowing for a simple, single-contact serial interface. This reduces the complexity of system wiring and conserves valuable board space.
  • EEPROM Storage: With integrated EEPROM, the DS2740U+T&R can store critical battery data and configuration settings, even when the power is removed.

Applications for the DS2740U+T&R are diverse and include consumer electronics, medical devices, and any other system where reliable battery monitoring is essential. Its robust feature set ensures that designers can create more intelligent, energy-efficient products that provide users with accurate information about their device's power status.

Maxim Integrated's commitment to quality and innovation is evident in the DS2740U+T&R coulomb counter. This product not only enhances the user experience by providing accurate battery data but also supports the longevity and reliability of portable devices in today's fast-paced, mobile world.

You May Also Be Interested in

Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $9.1302
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $10.8896
Texas Instruments
IC CURRENT GAUGE PREC 8VSSOP
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 10SON
Lowest to $4.5656
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.2866
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.8007
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP
Lowest to $8.6120
Texas Instruments
IC COMPARATOR BIDIR 10WSON
Lowest to $0.7983
Texas Instruments
IC OPAMP CURR SENSE 80KHZ SC70-6
Lowest to $0.2244

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7999 $62.3992
18+ $6.4000 $115.2000
28+ $6.2000 $173.6000
38+ $6.0000 $228.0000
49+ $5.8000 $284.2000
65+ $5.1999 $337.9935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess