EN
  • EN
  • DE

DS26324GN+T&R

Part No DS26324GN+T&R
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU E1/T1/J1 3.3V 256-CSBGA / Line Interface Unit 2.048Mbps E1/J1/T1 Short Parallel/Serial 256-Pin TE-CSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 16
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 500mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 256-LBGA, CSBGA
Manufacturer Package 256-CSBGA (17x17)
Win Source Part Number 773253-DS26324GN+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS26324
Introduction Date July 01, 2005
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS26324GN+T&R CAD Model

Description

The DS26324GN+T&R from Maxim Integrated is a high-performance, quad-channel, short-haul DS3/E3/STS-1 LIU (Line Interface Unit) that is designed to meet the needs of demanding telecommunications and networking applications. This component is part of Maxim's extensive line of communication integrated circuits and is tailored for use in systems that require reliable, high-speed data transmission over coaxial cable or twisted pair.

Featuring four independent channels, the DS26324GN+T&R allows for simultaneous processing of multiple DS3 (44.736Mbps), E3 (34.368Mbps), or STS-1 (51.84Mbps) signals. Each channel is equipped with adaptive equalizers and clock recovery circuits, ensuring robust operation even under varying cable lengths and signal conditions. This adaptability makes it an ideal choice for central office environments, digital cross-connect systems, multiplexers, and transmission equipment.

The device is packaged in a compact 256-pin BGA (Ball Grid Array) package, marked by its part number suffix 'GN'. The '+T&R' denotes that the product is provided in tape and reel packaging, which is optimized for automated surface-mount assembly processes, making it convenient for high-volume production runs.

Key features of the DS26324GN+T&R include:

  • Quad-channel integration for high-density applications.
  • Compliance with Bellcore, ETSI, and ITU specifications for DS3/E3/STS-1 interfaces.
  • Programmable line build-out (LBO) and pulse shaping for optimal signal integrity.
  • Jitter attenuation and monitoring capabilities that exceed industry standards.
  • Low power consumption, which is critical for reducing operational costs and thermal footprint.
  • Robust built-in test features, including BERT (Bit Error Rate Testing) for diagnostics and system verification.
  • Integrated loss of signal (LOS) and out of frame (OOF) detection for improved network reliability.

The DS26324GN+T&R is engineered to provide a seamless and reliable interface for high-speed digital signal transmission, offering system designers a blend of performance, flexibility, and reliability. Maxim Integrated's commitment to quality ensures that this LIU meets the stringent requirements of communication infrastructure, enabling robust data links that are essential for today's interconnected world.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.7569 $87.7569
2+ $72.0062 $144.0124
3+ $69.7551 $209.2653
4+ $67.5051 $270.0204
5+ $65.2552 $326.2760
6+ $58.5042 $351.0252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess