EN
  • EN
  • DE

PEB22554

Part No PEB22554
Manufacturer Siemens
Catalog Interface - Telecom
Description ICs for Communications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1236910-PEB22554
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB22554 CAD Model

Description

The PEB22554, originally manufactured by Siemens (now Infineon Technologies), is a Single Channel Transcoder. This device is designed for voice and data communication systems, performing the critical function of converting between different coding formats, primarily within telecommunications infrastructure. It helps bridge different network technologies and ensures compatibility between diverse communication devices.

Applications:

  • Digital Telephone Exchanges: Performing transcoding between different voice coding standards (e.g., A-law and μ-law).
  • Voice over IP (VoIP) Gateways: Enabling interoperability between VoIP networks and traditional telephone networks.
  • Wireless Communication Systems: Transcoding voice and data signals for efficient transmission over wireless channels.
  • PBX Systems: Integrating different communication devices and networks within a private branch exchange.
  • Multimedia Communication Systems: Handling transcoding of audio and video signals in multimedia applications.

Features:

  • Single Channel Transcoding: Converts the coding format of a single communication channel.
  • Support for Multiple Coding Standards: Supports various voice and data coding standards (e.g., G.711, G.726, G.729).
  • Low Power Consumption: Designed for energy-efficient operation in telecommunications equipment.
  • Programmable Parameters: Allows for customization of transcoding parameters to meet specific system requirements.
  • Digital Signal Processing (DSP) Capabilities: Incorporates DSP technology for efficient and accurate signal processing.

Benefits:

  • Enables Interoperability: Allows different communication devices and networks to communicate seamlessly.
  • Improves Network Efficiency: Optimizes bandwidth usage by transcoding signals into more efficient coding formats.
  • Reduces System Costs: Eliminates the need for separate coding/decoding hardware in each device.
  • Enhances Voice Quality: Ensures clear and intelligible voice communication.
  • Simplifies System Integration: Provides a flexible and configurable solution for transcoding applications.

Technical Specifications: The PEB22554 supports various coding standards. It is a single-channel device, meaning it transcodes one channel at a time. It requires a specific power supply voltage (typically 3.3V or 5V). It uses a digital interface for connection to other devices and typically comes in a surface-mount package. Specific pinout details and detailed electrical characteristics can be found in the original datasheet.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess