EN
  • EN
  • DE

DS2502R-00C+TR

Part No DS2502R-00C+TR
Manufacturer Maxim Integrated
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822009-DS2502R-00C+TR
Ultra Librarian 3D Model Ultra Librarian DS2502R-00C+TR CAD Model

Description

Maxim Integrated DS2502R-00C+TR EEPROM

The Maxim Integrated DS2502R-00C+TR is a high-quality, 1-Wire EEPROM device that offers a unique combination of compact form factor, robust data storage, and ease of integration for various applications. This EEPROM comes in a tape and reel package, making it suitable for automated assembly processes, and is widely used in manufacturing settings for product identification, authentication, and calibration data storage.

Key Features:

  • Memory Size: The DS2502R-00C+TR offers 1024 bits of nonvolatile memory, which is partitioned into four pages of 256 bits each.
  • 1-Wire Interface: This device uses Maxim’s exclusive 1-Wire protocol, which allows communication through a single data line plus ground for simplified connectivity, reducing the wiring complexity and cost.
  • Durability: The EEPROM is designed for a long life with over 1,000,000 data write cycles and a data retention period of over 100 years, ensuring the safety and longevity of the stored information.
  • Unique ID: Each DS2502R-00C+TR comes with a factory-lasered, 64-bit registration number that is unique to each device, allowing for absolute traceability and security in applications requiring individual device identification.
  • Wide Operating Range: The device operates over a wide voltage range of 2.8V to 6.0V and is functional across a broad temperature range, making it versatile for various environmental conditions.

Applications:

The DS2502R-00C+TR is ideally suited for a broad range of applications, including:

  • Portable electronics
  • Medical devices
  • Wireless products and sensors
  • Industrial equipment
  • PC peripherals

With its robust design and reliable data storage capabilities, the Maxim Integrated DS2502R-00C+TR EEPROM is a preferred choice for engineers and designers looking to incorporate a dependable memory solution into their products. Its unique features and ease of use make it a valuable component in any system where data integrity and device authenticity are paramount.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess