EN
  • EN
  • DE

DS2502P/T&R

Part No DS2502P/T&R
Manufacturer Maxim Integrated
Catalog EPROM
Description IC EPROM 1KBIT 1-WIRE 6TSOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 1Kb (128 x 8) 1-Wire® 6-TSOC
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-SMD, J-Lead
Case / Package 6-TSOC
Family Name DS2502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917411-DS2502P/T&R
Ultra Librarian 3D Model Ultra Librarian DS2502P/T&R CAD Model

Description

Maxim Integrated DS2502P/T&R - 1Kb Add-Only Memory

The Maxim Integrated DS2502P/T&R is a high-quality, non-volatile memory chip that offers a unique combination of durability, data security, and ease of integration, making it an ideal choice for a wide range of applications. This 1Kb add-only memory device is part of the renowned family of 1-Wire® devices, which provides a simple and cost-effective way to add data storage to any product with a serial number.

Key Features

  • Unique Factory-Programmed ID: Each DS2502P/T&R chip comes with a unique 64-bit serial number, which ensures absolute traceability and helps prevent counterfeiting.
  • High-Capacity Storage: The device offers 1Kb of EEPROM memory, which is partitioned into four pages of 256 bits each, providing ample space for storing configuration data, calibration constants, or usage data.
  • Write-Once Read-Many (WORM) Functionality: The add-only feature allows data to be written to the memory only once, preventing accidental or unauthorized alterations and preserving the integrity of the stored information.
  • Durable and Reliable: The DS2502P/T&R is designed to withstand harsh environments and is capable of operating over a wide temperature range, making it suitable for industrial and outdoor applications.
  • Easy Integration: The 1-Wire interface facilitates simple and low-cost communication with a microcontroller, requiring only a single data line plus ground for operation.

Applications

The DS2502P/T&R is versatile and can be used in various applications such as:

  • Device authentication
  • Aftermarket management
  • Asset tracking
  • Electronic warranties
  • Product calibration storage

With its robust design and secure data storage capabilities, the Maxim Integrated DS2502P/T&R is a reliable solution for any project that requires a permanent record of critical data. Whether it's for preventing counterfeiting, managing warranties, or storing sensitive calibration data, this add-only memory chip stands out for its ease of use and guaranteed data integrity.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EPROM UV 1MBIT 150NS 32CDIP
Need more? Email Us
Winbond Electronics
64K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP
Need more? Email Us
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Lowest to $8.4049
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Lowest to $10.4453
STMicroelectronics
IC EPROM UV 8MBIT 90NS 32CDIP
Lowest to $11.4680

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1759 $52.9155
105+ $0.9648 $101.3040
165+ $0.9347 $154.2255
225+ $0.9045 $203.5125
290+ $0.8744 $253.5760
385+ $0.7839 $301.8015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,790 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess