EN
  • EN
  • DE

DS2484Q+T

Part No DS2484Q+T
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC MASTER I2C-1WIRE 1CH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Protocol 1-Wire
Function Controller
Interface I2C
Supply Voltage (V) 1.71V ~ 5.25V
Current - Supply 300μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Part Number Series DS2484
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803830-DS2484Q+T
Ultra Librarian 3D Model Ultra Librarian DS2484Q+T CAD Model

Description

The DS2484Q+T from Maxim Integrated is a sophisticated interface chip that serves as a bridge between the I²C serial communication protocol and Maxim's proprietary 1-Wire protocol. This device is particularly designed to provide seamless integration for applications requiring communication with 1-Wire devices such as temperature sensors, EEPROMs, or other 1-Wire compliant devices through a standard I²C interface.

Equipped with an advanced set of features, the DS2484Q+T simplifies the process of interfacing with 1-Wire devices. It supports both standard and overdrive 1-Wire communication speeds, and it includes a built-in 1-Wire line driver that enhances 1-Wire signal integrity, especially beneficial in environments with longer cables or increased capacitive loads.

The device's strong pullup feature supplies up to 100mA of current to 1-Wire devices that require higher currents, such as EEPROMs during write operations or temperature sensors when converting temperatures. This ensures reliable operation even in demanding situations. Additionally, the DS2484Q+T provides a programmable I²C address, which allows multiple devices to coexist on the same I²C bus, making it ideal for complex systems that need to interface with multiple 1-Wire networks.

For enhanced robustness, the DS2484Q+T incorporates a wide operating voltage range of 2.9V to 5.5V, making it versatile for various power supply conditions. The device is also available in a compact, lead-free, 16-pin TQFN package, minimizing the footprint on the printed circuit board and facilitating integration into space-constrained applications.

Whether used in industrial systems, medical equipment, consumer electronics, or IoT devices, the Maxim Integrated DS2484Q+T offers a reliable and efficient solution for bridging I²C and 1-Wire protocols, streamlining product development and enhancing system performance.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6200 $50.8200
27+ $3.7908 $102.3516
41+ $3.6723 $150.5643
57+ $3.5538 $202.5666
73+ $3.4354 $250.7842
98+ $3.0800 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,950 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess