The DS2482X-101+U from Maxim Integrated is a sophisticated integrated circuit designed to interface directly with 1-Wire devices, providing seamless communication and power to 1-Wire components over a single data line. This 1-Channel 1-Wire Master is an essential component for designers looking to implement 1-Wire protocol in their systems without the need for complex and resource-intensive microcontroller programming.
Key Features
- Single-Channel 1-Wire Interface: Facilitates communication with multiple 1-Wire devices through one I/O line.
- I2C Host Interface: Offers a standard I2C interface for easy integration with most microcontrollers.
- Built-in 1-Wire Line Driver: Provides strong pull-up to 5V for powering 1-Wire devices and writing 1s.
- Overdrive Speed: Supports high-speed 1-Wire communication for faster data transfer.
- Active Pull-Up: Ensures improved performance in long lines and at higher data rates.
- Adjustable Timing: Allows for fine-tuning of 1-Wire recovery times.
- Small Footprint: Available in a compact SMT package, saving valuable board space.
Applications
The DS2482X-101+U is ideal for a wide range of applications that require 1-Wire communication. This includes but is not limited to:
- Environmental Sensing and Data Logging
- Access Control Systems
- Industrial Automation and Control
- Network Equipment Identification
- Consumer Electronics
Quality and Reliability
Maxim Integrated is known for its commitment to quality and the DS2482X-101+U is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance and longevity.
Ordering Information
The DS2482X-101+U is available for order and can be sourced through authorized distributors of Maxim Integrated products. Detailed specifications, datasheets, and support documentation can be easily accessed online, providing all necessary information for integration and use.