Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 253908-DS2480S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2480S CAD Model

Description

Maxim Integrated DS2480S Serial to 1-Wire Line Driver

The Maxim Integrated DS2480S is a sophisticated serial to 1-Wire line driver chip designed to facilitate communication between a standard UART serial port and any Maxim Integrated 1-Wire device. This compact and efficient component is the bridge that enables users to integrate 1-Wire technology into a variety of applications, ranging from environmental sensing and access control to industrial automation.

With the DS2480S, developers can easily convert UART serial communication signals to 1-Wire signals, allowing for the seamless operation of 1-Wire devices over long distances with minimal signal degradation. This is particularly beneficial in complex systems where 1-Wire devices need to be distributed over large physical areas.

Key Features:

  • Flexible Baud Rate: The DS2480S supports a wide range of baud rates, making it compatible with most UART hosts.
  • Low-Power Consumption: Designed for power-sensitive applications, it operates efficiently to extend the lifetime of battery-powered devices.
  • Programmable 1-Wire Timing: It allows for fine-tuning of 1-Wire timing parameters to ensure reliable communication with various 1-Wire devices.
  • Multiple Operating Modes: The device supports both standard and overdrive speeds, providing flexibility for different 1-Wire network requirements.
  • Smart 1-Wire Line Control: The DS2480S can automatically adjust the 1-Wire line pullup strength, improving communication reliability.

The DS2480S comes in a small 8-pin SOIC package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance in diverse environments.

Integrating the DS2480S into your design is straightforward, thanks to Maxim Integrated's extensive support documentation and application notes. Whether you're developing a new product or upgrading an existing system, the DS2480S is a reliable and versatile choice for your 1-Wire communication needs.

As a product of Maxim Integrated, a trusted name in the industry, the DS2480S is manufactured to the highest quality standards, ensuring that your applications run smoothly and efficiently.

You May Also Be Interested in

Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention