EN
  • EN
  • DE

DS2476Q+U

Part No DS2476Q+U
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Provides Affordable Elliptic-Curve Public-Key Authentication Security to Protect Your Development Investment
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Memory Type EEPROM
Min Operating Temperature -40 °C
Min Supply Voltage 2.97 V
Number of Pins 6
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1027990-DS2476Q+U
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2476Q+U CAD Model

Description

Maxim Integrated's DS2476Q+U DeepCover Secure Microcontroller

The DS2476Q+U is a state-of-the-art secure microcontroller from Maxim Integrated, designed to provide robust security solutions for a variety of applications. This powerful device is part of Maxim's DeepCover® lineup, which is renowned for its advanced cryptographic features and tamper-resistant hardware, ensuring the highest level of protection for sensitive data and critical system operations.

At the core of the DS2476Q+U is a high-performance 16-bit RISC CPU that enables fast processing of complex algorithms and control tasks. The device includes an array of security features, such as a true random number generator (TRNG) for generating secure cryptographic keys and a high-speed secure hash algorithm (SHA-256) coprocessor, which is essential for data integrity and authentication processes.

The secure microcontroller also boasts non-volatile memory with inherent data protection mechanisms, including secure EEPROM for storing cryptographic keys, user data, and firmware code. This memory is designed to prevent unauthorized access and tampering, thus safeguarding the confidentiality and integrity of the stored information.

For secure communication, the DS2476Q+U supports a range of cryptographic protocols and has dedicated hardware for public key cryptography, such as Elliptic Curve Cryptography (ECC). This ensures secure data exchange and authentication in applications like point-of-sale terminals, secure access controls, and IoT devices.

Maxim Integrated has equipped the DS2476Q+U with a unique chip identification number, which provides a robust foundation for device authentication and anti-cloning measures. This feature is critical in preventing counterfeit devices from entering the market and compromising the security of the system.

The device is packaged in a compact, surface-mountable form factor, making it suitable for integration into a wide range of hardware designs. With its robust security features and high-performance capabilities, the DS2476Q+U is an excellent choice for developers and manufacturers seeking to enhance the security and reliability of their systems.

Overall, the DS2476Q+U represents Maxim Integrated's commitment to delivering top-tier security solutions that meet the evolving challenges of today's digital landscape.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3271 $59.7195
110+ $1.0892 $119.8120
165+ $1.0545 $173.9925
230+ $1.0210 $234.8300
295+ $0.9864 $290.9880
395+ $0.8847 $349.4565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess