EN
  • EN
  • DE

DS2253T-612

Part No DS2253T-612
Manufacturer Maxim Integrated
Catalog Memory
Description DS2253 / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1348460-DS2253T-612
Ultra Librarian 3D Model Ultra Librarian DS2253T-612 CAD Model

Description

The DS2253T-612 from Maxim Integrated is a highly versatile and integrated soft microcontroller module that serves as an ideal solution for a wide range of embedded applications. This compact module combines the power of a microcontroller with the convenience of nonvolatile memory, making it perfect for applications that require data security and integrity even after power loss.

Key Features and Benefits

  • Integrated Microcontroller: The DS2253T-612 incorporates a powerful 8051-compatible microcontroller that provides a robust platform for embedded system development.
  • Nonvolatile Memory: With its onboard nonvolatile SRAM and user-programmable nonvolatile memory, this module ensures that critical data is preserved without the need for a battery backup.
  • High-Speed Operation: Operating at a high clock speed, the DS2253T-612 is designed for applications that require quick data processing and real-time performance.
  • Flexible I/O: The module includes a variety of I/O options, allowing for easy interfacing with external devices and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2253T-612 is suitable for battery-powered and energy-conscious applications.
  • Security Features: Advanced security features protect against unauthorized access and tampering, ensuring the integrity of the application and data.

Applications

The DS2253T-612 is well-suited for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Telecommunications
  • Automotive systems
  • Portable devices
  • Medical equipment

Technical Specifications

  • Part Number: DS2253T-612
  • Memory: Nonvolatile SRAM and user-programmable nonvolatile memory
  • Microcontroller: 8051-compatible
  • Operating Voltage: Specified range for reliable operation
  • Package: Compact and robust packaging suitable for various applications

With its combination of flexibility, performance, and reliability, the Maxim Integrated DS2253T-612 soft microcontroller module is an excellent choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess