EN
  • EN
  • DE

SN74ALVCH374NG4

Part No SN74ALVCH374NG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 3.6ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-PDIP
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number 74ALVCH374
Other Names SN74ALVCH374NE4,SN74ALVCH374NE4
Standard Package 940
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258598-SN74ALVCH374NG4
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH374NG4 CAD Model

Description

SN74ALVCH374NG4 Octal Edge-Triggered D-Type Flip-Flops

The SN74ALVCH374NG4 from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed for use in a wide array of digital applications. This advanced device features eight D-type flip-flops with three-state outputs, making it ideal for bus-oriented applications.

Constructed using Texas Instruments' advanced BiCMOS technology, the SN74ALVCH374NG4 offers a compelling mix of speed and low power consumption. The device operates with a 2.5V to 3.6V VCC supply voltage, which ensures compatibility with low-voltage systems while maintaining the ability to interface with 5V components.

Each flip-flop is edge-triggered and updates the output based on the input state at the time of the rising edge of the clock signal. This precise timing control makes the SN74ALVCH374NG4 perfect for applications requiring synchronization, such as data storage, registers, or relay and buffer memory. Moreover, the flip-flops incorporate a clear function, which is synchronous to the clock input, allowing for the simultaneous clearing of all flip-flops under specific conditions.

The three-state outputs are crucial for bus-connected systems, allowing the outputs to go into a high-impedance state, effectively disconnecting the flip-flop from the bus. This feature prevents bus contention and allows for multiple devices to share the same bus lines without interference.

Key features of the SN74ALVCH374NG4 include:

  • Operates from 2.5 V to 3.6 V
  • High drive outputs (-24-mA IOH, 24-mA IOL)
  • Edge-triggered D-type inputs
  • Synchronous clear
  • Three-state outputs for bus interfacing
  • ESD protection exceeds JESD 22
  • Latch-up performance exceeds 250 mA per JESD 17

This device is available in a 20-pin PDIP (Plastic Dual-In-line Package), ensuring easy integration into a variety of circuit boards. With its robust design and state-of-the-art performance, the SN74ALVCH374NG4 is a reliable choice for designers looking for a high-quality flip-flop IC to implement in their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7312 $51.1840
170+ $0.6000 $102.0000
260+ $0.5813 $151.1380
360+ $0.5625 $202.5000
460+ $0.5438 $250.1480
620+ $0.4875 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,116 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess