EN
  • EN
  • DE

DS2250-32-16

Part No DS2250-32-16
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB NVSRAM 40SIMM / 8051 DS225x Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) NVSRAM 40-SIMM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series DS225x
Package Tray
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type NVSRAM
Voltage - Supply (Vcc/Vdd) 4.75V ~ 5.25V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 40-SIMM
Supplier Device Package 40-SIMM
Base Product Number DS2250
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348410-DS2250-32-16
Ultra Librarian 3D Model Ultra Librarian DS2250-32-16 CAD Model

Description

DS2250-32-16 Soft Microcontroller Module

The DS2250-32-16 from Maxim Integrated is a robust soft microcontroller module that integrates a fully 8051-compatible microcontroller with 32kB of nonvolatile SRAM and 16kB of parallel program memory. This innovative module is designed to provide a high-performance solution for a wide range of embedded applications, offering the convenience of nonvolatile memory with the processing power of a traditional microcontroller.

At the core of the DS2250-32-16 lies a high-speed processor compatible with the industry-standard 8051 instruction set, which ensures easy integration into existing platforms and a straightforward learning curve for developers already familiar with 8051-based systems. The module operates at a clock frequency of up to 16MHz, providing ample processing power for demanding applications.

The inclusion of 32kB of nonvolatile SRAM allows for data retention without the need for an external battery, making the DS2250-32-16 an ideal choice for applications where data integrity and reliability are critical, even in the event of power loss. Additionally, the 16kB of parallel program memory provides ample space for application code, which can be updated in-circuit for ease of maintenance and feature upgrades.

Moreover, the DS2250-32-16 comes equipped with a range of integrated peripherals, including a real-time clock, interval timer, and power-fail reset, which enhance the functionality of the module and reduce the need for additional components. The module's power management features ensure efficient operation, with a low-power standby mode that significantly reduces power consumption when the device is not active.

For secure applications, the DS2250-32-16 offers memory partitioning and lock features to protect sensitive data and code from unauthorized access. The device is packaged in a compact, surface-mountable form factor, making it suitable for space-constrained applications.

Overall, the DS2250-32-16 from Maxim Integrated is a powerful and versatile microcontroller module that offers a unique combination of processing power, nonvolatile memory, and integrated peripherals, making it a top choice for developers looking to enhance the performance and reliability of their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess