EN
  • EN
  • DE

DS21Q48N

Part No DS21Q48N
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 144BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface LIU
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 95mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 144-BBGA
Supplier Device Package 144-PBGA (17x17)
Base Product Number DS21Q48
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586413-DS21Q48N
Ultra Librarian 3D Model Ultra Librarian DS21Q48N CAD Model

Description

The Maxim Integrated DS21Q48N is a highly integrated, network interface chip designed for T1/E1/J1 applications. This advanced product is an ideal solution for telecommunications equipment such as routers, switches, channel banks, and multiplexers, where reliable network connectivity and data integrity are paramount.

Key Features

  • Multi-Protocol Support: The DS21Q48N supports T1, E1, and J1 protocols, making it versatile for various telecommunication standards across different regions.
  • High Integration: It integrates line interface, framer, and LIU (Line Interface Unit) functions into a single chip, reducing board space and system complexity.
  • Jitter Attenuation: The onboard jitter attenuator ensures signal integrity, providing a stable and reliable connection even in environments with high levels of noise and interference.
  • Flexible Clocking Options: It offers multiple clocking options, including recovery from the received data stream or an external clock source, which provides design flexibility for various system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the DS21Q48N operates with minimal power draw, making it suitable for power-sensitive applications.
  • Diagnostic Features: The chip includes built-in test patterns and diagnostic capabilities, facilitating easy system testing and troubleshooting.

Applications

With its robust feature set, the DS21Q48N is well-suited for a wide range of applications in the telecommunications industry:

  • Network Routers and Switches
  • Digital Access and Cross-Connect Systems
  • Channel Banks
  • Wireless Base Station Controllers
  • Signal Multiplexers

Technical Specifications

The DS21Q48N operates over a single 3.3V power supply and is available in a compact surface-mount package. It complies with relevant industry standards, ensuring compatibility and interoperability with existing network infrastructure.

Conclusion

Maxim Integrated’s DS21Q48N offers a combination of performance, integration, and reliability for T1/E1/J1 network interfaces. Its comprehensive feature set and diagnostic capabilities make it a top choice for designers and engineers looking to create high-performance telecommunications equipment with reduced development time and enhanced system reliability.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.2972 $87.2972
2+ $71.6285 $143.2570
3+ $69.3901 $208.1703
4+ $67.1517 $268.6068
5+ $64.9133 $324.5665
6+ $58.1981 $349.1886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess