EN
  • EN
  • DE

DS21Q44TN

Part No DS21Q44TN
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Maxim DS21Q44TN Framers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Data Rate 1.544 Mbps
Maximum Operating Temperature 85 °C
Max Supply Current 75 mA
Max Supply Voltage 3.63 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.97 V
Number of Pins 128
Number of Transceivers 4
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1005147-DS21Q44TN
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS21Q44TN CAD Model

Description

The Maxim Integrated DS21Q44TN is a highly integrated, quad-channel T1/E1/J1 transceiver designed to meet the stringent requirements of communication applications. This device is part of Maxim's extensive line of telecommunications ICs, offering a robust solution for transmitting and receiving T1 (1.544Mbps), E1 (2.048Mbps), or J1 signals.

The DS21Q44TN incorporates features that simplify design and reduce the component count in complex telecommunications systems. With its four independent transceiver channels, this device supports multi-port T1/E1/J1 applications, making it an ideal choice for high-density communication equipment such as digital multiplexers, routers, and switches.

Key Features

  • Integrated Line Interface Units (LIUs): Each channel includes a complete LIU, eliminating the need for external components and reducing board space requirements.
  • Programmable Jitter Attenuator: The on-board jitter attenuator can be programmed for either transmit or receive operation, enhancing signal integrity in noisy environments.
  • Flexible Clocking Options: The DS21Q44TN offers various clocking modes to accommodate different system architectures and synchronization requirements.
  • Crystal-less Operation: The device can operate without an external crystal, relying on a stable clock source from the backplane or another system component.

Advanced Diagnostics and Protection

Maxim Integrated understands the importance of network reliability and maintenance. The DS21Q44TN includes advanced diagnostic features such as built-in test patterns and error counters for each channel. Additionally, it provides robust protection against line faults and abnormal operating conditions, ensuring stable operation and long-term reliability.

Power and Packaging

Optimized for low power consumption, the DS21Q44TN is suitable for power-sensitive applications. It is available in a thermally efficient, space-saving package that facilitates ease of integration into system designs.

Whether for central office environments or customer premises equipment, the Maxim Integrated DS21Q44TN transceiver stands out with its combination of performance, integration, and reliability, making it a top choice for telecommunications engineers and system designers.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Holystone
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
Lowest to $0.0393

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess