EN
  • EN
  • DE

DS21Q44T

Part No DS21Q44T
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 128LQFP / Enhanced QUAD E1 FRAMER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Interface Parallel/Serial
Number of Circuits 4
Supply Voltage (V) 2.97V ~ 3.63V
Current - Supply 75mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x20)
Part Number Series DS21Q44
Manufacturer Pack Quantity 72
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813569-DS21Q44T
Ultra Librarian 3D Model Ultra Librarian DS21Q44T CAD Model

Description

The DS21Q44T from Maxim Integrated is a versatile, high-performance quad T1/E1/J1 transceiver designed to meet the demanding requirements of telecommunications equipment such as digital multiplexers, routers, and mobile base station controllers. This integrated circuit provides a complete interface between the digital equipment and the corresponding physical network links.

Key Features

  • Multi-Protocol Support: Compatible with T1, E1, and J1 standards, offering flexibility across different network protocols.
  • Integrated Line Interface Units (LIUs): Four complete LIUs on a single chip, reducing board space and simplifying design.
  • Jitter Attenuation: Built-in jitter attenuator ensures signal integrity and compliance with network standards for data transmission.
  • Programmable Features: Offers various programmable options such as line build-out, pulse shaping, and receiver sensitivity to optimize performance for specific applications.
  • Diagnostic Tools: Includes built-in test capabilities like loopbacks and bit error rate testers (BERTs) to facilitate system testing and troubleshooting.

Performance and Reliability

Maxim Integrated's DS21Q44T transceiver is engineered for high reliability and robust operation in the field. It is designed to operate over an extended temperature range, making it suitable for various environments. The device's low power consumption helps reduce the overall energy footprint of the systems in which it is deployed.

Applications

The DS21Q44T is ideal for a wide range of applications in the telecommunications sector. Its ability to handle multiple T1/E1/J1 channels makes it a perfect choice for:

  • Central office equipment
  • Wireless base station controllers
  • Digital cross-connect systems
  • Channel banks
  • Satellite communications systems

With its combination of performance, integration, and reliability, the Maxim Integrated DS21Q44T transceiver is an exceptional choice for designers looking to create efficient and scalable communications infrastructure.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.7374 $94.7374
2+ $77.7333 $155.4666
3+ $75.3042 $225.9126
4+ $72.8750 $291.5000
5+ $70.4458 $352.2290
6+ $63.1583 $378.9498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess