EN
  • EN
  • DE

DS21Q42T

Part No DS21Q42T
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC FRAMER ENHANCED T1 4X 128TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 4
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 75mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 128-LQFP (14x20)
Win Source Part Number 126871-DS21Q42T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21Q42T CAD Model

Description

Maxim Integrated DS21Q42T Overview

The Maxim Integrated DS21Q42T is a versatile and high-performance Quad T1/E1/J1 transceiver designed to meet the demanding requirements of communications infrastructure. This advanced chip is an ideal solution for applications requiring multiple T1/E1/J1 interfaces, such as digital cross connects, wireless base station controllers, and service platforms.

Key Features

  • Integration: The DS21Q42T integrates four complete T1/E1/J1 framers, LIUs (Line Interface Units), and transceivers into a single chip, reducing board space and simplifying design.
  • Flexibility: It supports T1, E1, and J1 modes, making it a versatile choice for systems that operate across different international standards.
  • Performance: With crystal-less jitter attenuation, the DS21Q42T ensures high signal integrity and performance, even in demanding environments.
  • Power Efficiency: The device is optimized for low power consumption, which is critical for high-density systems and power-sensitive applications.
  • Programmability: A variety of programmable options are available to customize the operation for specific applications, including interrupt levels, loopback modes, and diagnostic features.

Technical Specifications

Parameter Specification
Channels 4 Independent T1/E1/J1 Channels
Data Rate 1.544 Mbps (T1), 2.048 Mbps (E1)
Supply Voltage 3.3V
Operating Temperature 0°C to +70°C
Package LQFP
Compliance Meets or exceeds all T1/E1/J1 specifications

The DS21Q42T from Maxim Integrated is a comprehensive solution for network equipment developers, offering robust operation, high-level integration, and the flexibility to support various telecommunications standards. By incorporating this transceiver into their designs, developers can achieve faster time-to-market, enhanced performance, and greater reliability in their communication systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.6028 $90.6028
2+ $74.3404 $148.6808
3+ $72.0177 $216.0531
4+ $69.6950 $278.7800
5+ $67.3712 $336.8560
6+ $60.4019 $362.4114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess